HD720 1TB Black Color Box

HD720 is the ultra durable external hard drive with a sporty design. It features a large storage capacity, and also undergoes stringent tests for waterproofing, dustproofing and shock resistance to provide excellent protection of data. The HD720 is the most rugged data backup for your next adventure!

Manufacturer Part Number
AHD720-1TU3-CBK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity:  500GB/1TB/2TB
Color:  Black / Blue / Green
Dimensions (L x W x H):  129.4 x 97.9 x 20.2 mm / 5.1 x 3.9 x 0.8 in
Weight:  211g / 7.4 oz (500GB), 223g / 7.9 oz (1TB/2TB)
Interface:  SuperSpeed USB 3.0 (backward compatible with USB 2.0)

System requirements:  

  • Windows XP/Vista/7/8/8.1
  • Mac OS X 10.6 or later
  • Linux Kernel 2.6 or later
Accessories:  USB 3.0 cable; Quick Start Guide
Op. Temperature:  5°C (41°F) to 50°C (121°F)
Op. Voltage: USB DC 5V
Texture:  Plastic / Silicone Rubber
Warranty: 3 Years