MD70-HB0 (rev. 1.2) Server Motherboard

Intel® C612 chipset

  • Intel® Xeon® processor E5-2600 V3 product families
  • 16 x RDIMM/LRDIMM ECC DDR4 DIMM slots
  • 2 x 10GbE BASE-T LAN ports (Intel® X540)
  • 2 x Mini-SAS (for 8 x SAS 12Gb/s)
  • 10 x SATA III 6Gb/s
  • 1 x USB 3.0 + 1 x USB 2.0 headers
  • 1 x internal USB 3.0 port
  • Aspeed® AST2400 remote management controller

 

 

Manufacturer Part Number
MD70-HB0
EAN/UPC
0813567021179,813567021179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: E-ATX / SSI EEB
305W x 330D (mm)
CPU: Intel® Xeon® E5-2600 V3 processors
NOTE: If only 1 CPU is installed, some PCIe, memory, network or I/O functions might be unavailable.
Socket: 2 x LGA 2011-3
Mounting pitch: square ILM (80x80mm)
Max. length of M4 screw threads: 3.7mm
Screws longer than 3.7mm might damage the motherboard
Chipset: Intel® C612
Memory: 16 x DIMM slots
DDR4 memory supported only
Quad channel memory architecture
ECC RDIMM / LRDIMM modules supported
Single and dual rank RDIMM modules up to 32GB supported
Quad rank LRDIMM modules up to 64GB supported
1.2V modules: 1600/1866/2133 MHz
LAN: 2 x 10GbE BASE-T LAN ports (Intel® X540)
1 x 10/100/1000 management LAN
Video: Integrated in Aspeed® AST2400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp
Audio: -
SAS: 2 x Mini-SAS HD connectors (for 8 x SAS 12Gb/s)
LSI SAS 3008 controller
SATA: 8 x SATA III 6Gb/s ports
2 x SATA III 6Gb/s ports supporting SATA DOM
RAID: Intel® SATA RAID 0/1/10/5
LSI® SAS RAID 0/1/1E/10
Expansion Slots: 3 x PCIe x16 (Gen3 x16 bus) slots
1 x PCIe x8 (Gen2 x4 bus) slot

or (via PCIe switch):
1 x PCIe x16 (Gen3 x16 bus) slot
2 x PCIe x16 (Gen3 x8 bus) slots
2 x PCIe x8 (Gen3 x8 bus) slots
1 x PCIe x8 (Gen2 x4 bus) slot
Internal I/O: 1 x 24-pin ATX main power connector
2 x 8-pin ATX 12V power connectors
2 x CPU fan headers
5 x System fan headers
10 x SATA III 6Gb/s ports
2 x Mini-SAS HD connectors
1 x USB 3.0 vertical type A
1 x USB 3.0 header
1 x USB 2.0 header
1 x Serial header
1 x TPM header
1 x Front panel header
1 x HDD back plane board header
2 x SATA SGPIO headers
1 x Chassis intrusion header
1 x LSI UART header
2 x JTAG headers
1 x PMBus connector
1 x IPMB connector
2 x SATA DOM jumpers
1 x BIOS recovery jumper
1 x BIOS password recovery jumper
1 x ME recovery jumper
1 x ME update jumper
1 x BMC FRB jumper
1 x Clear CMOS jumper
1 x S3 mask jumper
Rear I/O: 2 x USB 3.0
1 x Serial
1 x VGA
3 x RJ45
1 x ID button with LED
TPM: 1 x TPM header
OS Supported: Windows Server 2008 R2 (x64)
Windows Server 2012 (x64)
Windows Server 2012 R2 (x64)

Red Hat Enterprise Linux 6.5 (x64)
Red Hat Enterprise Linux 6.6 (x64)
Red Hat Enterprise Linux 7.0 (x64)

SUSE Linux Enterprise Server 11 SP3 (x64)
SUSE Linux Enterprise Server 12 (x64)

VMware ESXi 5.1 U2
VMware ESXi 5.5 U2
VMware ESXi 6.0
Board Management: Aspeed® AST2400 management controller
Avocent® MergePoint IPMI 2.0 web interface:

  • Network settings
  • Network security settings
  • Users control
  • Services settings
  • IPMI settings
  • Sessions control
  • LDAP settings
  • Power control
  • Voltages, fans and temperatures monitoring
  • System event log
  • Events management (platform events, trap settings, email settings)
  • Serial Over LAN
  • vKVM & vMedia (launch, configuration)

PSU Connectors: 1 x 24-pin ATX main power connector
2 x 8-pin ATX 12V power connectors
Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8-80% (non-condensing)
ŠNon-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)
Retail Packaging Content: 1 x MD70-HB0
1 x Driver CD
1 x I/O shield
1 x User manual
2 x SATA III 6Gb/s cables
Box dimensions: 409 x 355 x 78 mm
Bulk Packaging Content: 10 x MD70-HB0
10 x I/O shields
Carton dimensions: 473 x 600 x 495 mm
Reference Numbers: Retail: 9MD70HB0MR-00
Bulk: 9MD70HB0NR-00