Featuring the latest Wi-Fi 802.11ac, 3x3 MIMO technology, the UniFi AC EDU AP conveniently integrates Wi-Fi and public address capabilities, making it ideal for campus-wide deployment.
UniFied Wi-Fi and Public Address System Integration
Make announcements over Wi-Fi — no separate hardware needed.
Advanced Acoustic Performance
The UniFi AC EDU AP provides high-quality sound with accurate voice reproduction.
Dual-Radio 3x3 MIMO
The UniFi AC EDU AP supports simultaneous dual-band, 3x3 MIMO technology in the 2.4 and 5 GHz radio bands for up to 1750 Mbps.
Mobile Announcement App
Broadcast announcements with clarity from your iOS or Android-based device using our mobile app.
Note:
Dimensions: ∅287.5 x 125.9 mm
Environment: Indoor
2.4 GHz Speed: 450 Mbps
5 GHz Speed: 1300 Mbps
PoE Mode: 802.3at PoE+ Compatible
Ports: (1) 10/100/1000 Ethernet
Instant Upgrade: No