QC 720p HD Bullet Camera

The perfect 720p add-on camera for your HD surveillance system

Manufacturer Part Number
QCA7207B
EAN/UPC
0645439242470,645439242470
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NIGHT VISION:
IR LEDS: 12
Infrared Wavelength: 850nm
Min Lux Illumination: 0.01/F1.2(color), w/AGC on, 0Lux IR on
Night Vision Range: Up to 80 ft

ADDITIONAL IMAGE FEATURES:
Auto Iris: No
On Screen Display: No
Backlight Compensation: BLC
Electronic Shutter: 1/60-1/100,000s
Gain Control: Auto
Wide Dynamic Range No
Noise Reduction: 2D-DNR

REMOTE MONITORING:
Use as Standalone: No
Compatible Mobile Devices: None, depends on DVR connected to
Compatible Systems: Analog DVRs

PHYSICAL ATTRIBUTES:
Weatherproof: Yes
IP Rating: IP66
Body Construction: Plastic
Mounting Hardware: Screws
Weight: 7 oz
Dimensions without bracket: 2.75”w x 3.25”d x 2.75”h
Dimensions with bracket: 2.75”w x 6”d x 2.75”h
Operating Temperature: -22° to 140° F

PTZ:
Horizontal Rotation: Not applicable
Vertical Tilt: Not applicable
Preset and Cruise Patterns: Not applicable

AUDIO:
Audio Range: Not applicable
Audio Microphone: Not applicable

CONNECTIVITY:
Connector Types: BNC
Other Connections: 2.1mm power
Wireless: No

AUDIO:
Power Supply: 12V 200mA
Power Consumption: <2W (LEDs ON)