Prestige Elite 11Q ME11QKC32BLK 2 in 1 Netbook

Experience the bold, colorful and responsive material design of Android Lollipop on the new Visual Land Prestige Elite 11-inch quad-core tablet. The 1366x768 IPS screen displays movies and games in stunning high resolution with a smooth 10 point multi-touch response. The front facing speakers deliver quality sound. The 11Q also has Dual-Band WiFi (2.4GHz/5GHz) and Bluetooth connectivity. With its 11.6" screen you have a productivity powerhouse that is also a great tablet for first time users, and an easily accessible Lollipop experience for Android enthusiasts. Bring home the Android Lollipop experience.

Manufacturer Part Number
ME11QKC32BLK
EAN/UPC
0828063332223,828063332223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:  : Lollipop 5

Display:  : IPS 1366 x 768

Processor:  : Arm Quad Core, 1.6GHz

Memory:  : 2GB

Storage:  : 32GB

Wireless Connections:  : 802.11 b/g/n WiFi

Camera:  : 8MP rear/2MP front

Audio:  : Dual Front Speakers

Interface:  : 1 x Micro USB 
1 x USB 
1 x Headphone/Speaker Jack 
1 x MicroSDHC Card Reader up to 32GB 


Battery:  : Up to 8 hours

Color:  : Black, Blue, Magenta, Purple, Red

Dimensions:  : 12.125" x 7.25" x .42"

Weight:  : 1.69 lb