Prestige Prime 10ES ME10ES32KCBLK 2 in 1 Netbook

The Visual Land Prestige Prime 10ES was carefully designed with Android Lollipop in mind which allows you to experience the bold, colorful and responsive material design of Lollipop on this new 10.1" 32GB tablet. The powerful Octa-Core processor is the perfect compliment for the entirely new Android runtime environment which improves application performance and responsiveness for a faster, smoother, and more powerful computing experience. With the HD IPS 1280 x 800 screen your movies and games will be displayed in stunning high resolution. Hear improved audio through dual side speakers and snap photos with 2MP front and 2MP rear cameras. Bundled with a matching Docking Keyboard case this tablet is the perfect combination of style and productivity.

Watch or Play
Work, play, watch or just tap away on the Prestige Prime's 10.1-inch IPS display. IPS technology makes it easy to share what you're viewing with friends, and with an ultra-thin, high-transparent touch screen, every image appears closer, clearer and sharper.

Powered by Android
Android™ Lollipop brings the smarts of Android to screens big and small. Android Lollipop introduced a bold new visual style, improves performance, and adds features. Catch up at a glance with notifications on your lock screen. Extend time between charges with a battery saver feature. Manage notifications with automatic interruption controls. And keep your stuff safe and sound with more security enhancements.

The Power to Do it All
The tablet's powerful octacore processor smoothly handles games, videos and web browsing. Open multiple apps at once, tweak a doc and enjoy video highlights in a breeze. Simply say "OK, Google" and activate voice commands to send texts, set reminders, get directions or to just ask a question.

Best of Google
Prestige Prime 10ES comes loaded with your favorite Google apps – like Gmail, Google Drive, Docs, Sheets and Slides and more – which work seamlessly across all your devices. Choose from over a million apps and games on Google Play, there's something for everyone. Find the most popular apps, games, business tools and hand-picked collections.

Manufacturer Part Number
ME10ES32KCBLK
EAN/UPC
0828063718126,828063718126
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:  : Lollipop 5

Display:  : IPS 1280 x 800

Processor:  : Arm Octa-Core 1.8GHz

Memory:  : 1GB

Storage:  : 32GB

Wireless Connections:  : 802.11 b/g/n

Camera:  : 2MP rear/2MP front

Audio:  : Dual Side Speakers

Interface:  : 1 x Micro USB
                   1 x microphone
                   1 x Headphone/Speaker Jack
                   1 x MicroSDHC Card Reader up to 32GB

Battery:  : Up to 6 Hours

Color:  : Black, Blue, Red, Magenta, Purple

Dimensions:  : 10.44" x 6.38" x .4"

Weight:  : 1.24 lb