Prestige Elite 10QL 2 in 1 Netbook

Experience the bold, colorful and responsive material design of Android Lollipop on the new Visual Land Prestige Elite 10-inch quad-core tablet. The 1024x600 HD screen displays movies and games in stunning high resolution with a smooth touch response. The side speakers deliver quality sound. The 10QL also has WiFi and Bluetooth connectivity. It is a great tablet for first time users, and an easily accessible Lollipop experience for Android enthusiasts. Bring home the Android Lollipop experience.

Beautiful Display

View bolder graphics and colors on the high resolution 1024 x 600 screen, hear improved Audio through dual speakers, and snap photos with front & rear facing cameras.

Detail-Oriented Design

The Prestige Elite was carefully designed with Lollipop in mind, and optimized with responsive natural motion, realistic lighting and shadows, plus vivid new colors & typography.

Fast Performance

The quad core processor is the perfect compliment for the entirely new Android runtime environment, which improves application performance and responsiveness for a faster, smoother, and more powerful computing experience compared to Android 4.4 Kitkat

Google Play Anywhere

Google Play is your new hub for all Android apps and games. You can browse and install great apps and enjoy them right away on your Android phone or tablet. No syncing, no wires. With over 1,000,000 apps to choose from, Google Play has something for everyone.

Manufacturer Part Number
ME10QL16KCBLK
EAN/UPC
0828063812220,828063812220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:  : Lollipop 5

Display:  : 1024 X 600

Processor:  : Arm Quad Core 1.3GHz

Memory:  : 1GB

Storage:  : 16GB

Wireless Connections:  : 802.11 b/g/n

Camera:  : 2MP rear/ .3MP front

Audio:  : Rear Speaker

Interface:  : 2 x Micro USB
1 x microphone
1 x Headphone/Speaker Jack
1 x MicroSDHC Card Reader up to 32GB

Battery:  : Up to 8 Hours

Color:  : Black, Blue, Red, Magenta, Purple

Dimensions:  : 10.44" x 6.63" x .44"

Weight:  : 1.27 lb