Prestige Elite 7QL ME7QLBP16GBBLK Tablet

Manufacturer Part Number
ME7QLBP16GBBLK
EAN/UPC
0828063815726,828063815726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:  : Lollipop 5

Display:  : 1024 X 600

Processor:  : Arm Quad Core 1.3 GHz

Memory:  : 1GB

Storage:  : 16GB

Wireless Connections:  : 802.11 b/g/n

Camera:  : 2 MP rear/ .3MP front

Audio:  : Rear Speaker

Interface:  : 1 x Mini-USB port, 1 x Headphone/Speaker Jack, 1 x microphone, 1 x microSDHC Card Reader up to 32GB

Battery:  : Up to 6 Hours

Color:  : Black, Green, Magenta, Pink, Purple, Red, Royal Blue

Dimensions:  : 7.5" x 4.7" x .4"

Weight:  : .66 lb