Premier 9 2 in 1 Netbook

The Visual Land Premier 9 is the perfect productivity tablet running Microsoft Windows 10. Whether you are looking to replace your laptop with a more portable solution, or looking to keep up with work and play on the go, this 8.9" Intel Quad Core tablet will be the perfect fit. The powerful Intel processor gives you all the performance, agility, and speed you need in your tablet. You will love the familiar feel and new features of Windows 10 like the expanded start menu, ability to get stuff done across multiple devices, and an all new browser built for online action. The 32GB of Internal Memory offers you plenty of storage. Combined Keyboard Case in your favorite color, the Premier 9 is the perfect combination of style and productivity.

Manufacturer Part Number
ME9W32GBBLK
EAN/UPC
0828063514926,828063514926
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:  : Windows 10

Display:  : IPS 1280 X 800

Processor:  : Intel Quad Core 1.33GHz

Memory:  : 1GB

Storage:  : 32GB

Wireless Connections:  : 802.11 b/g/n

Camera:  : 5 MP rear/ 2MP front

Audio:  : Dual Rear Speakers

Interface:  : 1 x Micro-USB Port
1 x Headphone/Speaker Jack
1 x Microphone
1 x Mini HDMI
1 x MicroSDHC Card Reader up to 32GB

Battery:  : Up to 6 Hours

Color:  : Black, Blue, Magenta, Purple, Red

Dimensions:  : 9.2" x 6" x .4"

Weight:  : 1.1 lb