Roadster WU14K-M WUXGA DLP Projector

The Christie® M Series projector platform provides the high-performance and feature-rich standards you expect in all Christie products. The most compact in its class, this projector platform has embedded warping, blending and color matching capabilities that give you even more installation flexibility.

Manufacturer Part Number
118-021115-04
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brightness:

  • Dual lamp: 14,000 centre (12,500 ANSI lumens, 14,062 ISO lumens)
  • Single lamp: 7,000 centre (6,250 ANSI lumens)

Contrast:
  • 2,500:1 (full on/off) 650:1 ANSI (typical)

Uniformity:
  • 90% brightness uniformity

Display type:
  • 3-chip 0.96" DMD

Resolution:
  • WUXGA (1920 x 1200)

Lamp type:
  • Dual 450W NSH

Lamp life:
  • High power: 1,250 hrs @ 450W
  • Low power: 1,500 hrs @ 360W

​Standard Inputs:
  • ​Analog (5 BNC)
  • Dual-link DVI
  • 3G SD/HD-SDI
  • Video decoder

Optional inputs:
  • Analog (5 BNC) 
  • Dual-link DVI 
  • Dual 3G SD/HD-SDI
  • Video decoder 
  • Twin HDMI

Input signals:
  • HDTV formats VGA through to QXGA (2048 x 1536)
  • Accepts all current HDTV/DTV formats
  • Multi-standard video decoder
  • Horizontal and vertical scaling, all inputs

Pixel clock:
  • 165MHz

Scan rates:
  • Horizontal: 15 to 120kHz
  • Vertical: 23.97 to 150Hz

Inputs, control & networking:
  • RS232 in/out
  • RS422 in
  • Ethernet (10/100)
  • USB device
  • GPIO (RS232 9-pin male connector)
  • Built-in backlit LCD keypad
  • Remote control (with optional wired XLR connection)

Optical systems:
  • Dust sealed, 3-chip DMD light engine
  • Motorized horizontal and vertical lens offset
  • Scheimpflug (tilt) adjustment
  • Built-in light shutter
  • Tool-free lens insertion system

Fixed lenses:
  • ILS lens 0.73:1 SX+/0.67:1 HD*
  • ILS lens 1.2:1 SX+/1.1:1 HD

Zoom lenses:
  • ILS lens 1.25-1.6:1 SX+/1.16-1.49:1 HD**
  • ILS lens 1.5-2.0:1 SX+/1.4-1.8:1 HD
  • ILS lens 2.0-2.8:1 SX+/1.8-2.6:1 HD
  • ILS lens 2.8-4.5:1 SX+/2.6-4.1:1 HD
  • ILS lens 4.5-7.3:1 SX+/4.1-6.9:1 HD
  • ILS lens 7.3-11.2:1 SX+/6.9-10.4:1 HD

Offsets:
  • ±112% Vertical
  • ±54% Horizontal
  • (* ±22%V / ±6%H)
  • (** ±82%V / ±38%H)

Standard accessories:
  • Stacking frame
  • IR remote
  • Line cord

Optional accessories:
  • Coarse dust filter
  • Fog juice filter
  • Ceiling mount
  • Ceiling mount extension
  • ILS lens adapter kit
  • Stacking frame
  • Christie® AutoStack™
  • Christie® AutoStack™ Premium
  • DMX512 interface card

Enhanced feature sets:
  • LiteLOC™
  • Comprehensive Color Adjustment (CCA™)
  • Embedded Christie Twist™ image warping and edge-blending
  • Intelligent Lens System (ILS™) for zoom, focus, horizontal and vertical offset for all lenses
  • Auto setup
  • Digital keystone correction
  • Menus in five languages
  • 99 channel memories
  • Multi-windowing and processing (up to a 3 x 3 array)
  • Black level blending
  • 3D upgradable

Operating voltage:
  • 110-240V AC 50/60Hz

Operating current:
  • 15 A @ 100V AC

Power:
  • 1500W

Dissipation:
  • 5118 BTU/hr

Size:
  • (LxWxH): 22.1 x 19.7 x 10.2" (561 x 500 x 259mm)

Shipping dimensions:
  • (LxWxH): 29.0 x 27.0 x 24.6" (737 x 689 x 625mm)

Weight:
  • 55lbs (25kg) (without lens)

Shipping weight:
  • 80lbs (36kg)

Operating environment:
  • Temperature: 40 to 104° F (5 to 40° C)
  • Humidity: 20-80% non-condensing

Regulatory approvals:
  • Directives (EC) 2002/95/EC (RoHS); 2002/96/EC (WEEE); Regulation (EC) No. 1907/2006 (REACH)
  • CAN/CSA C22.2 No. 60950-1 
  • UL 60950-1 
  • IEC 60950-1 
  • FCC, Part 15, Subpart B, Class A
  • EN55022/CISPR22 Class A 
  • EN55024 / CISPR24 
  • Certifications marks (check with Christie for latest update): cULus (Canada & US), CE (EU), CCC (China), GoST-R (Russia), KC (Korea), PSE (Japan), C-Tick (Australia & New Zealand), South Africa

Limited warranty:
  • 3 years parts and labour (including light engine)
  • Contact an authorised Christie representative for full details of our limited warranty