Roadster S+14K-M SXGA+ DLP Projector

The Christie® M Series projector platform provides the high-performance and feature-rich standards expected in all Christie products. The most compact in its class, this projector platform has embedded warping , blending and color matching capabilities that give you even more installation flexibility. The Roadster S+14K-M also ships equipped with more input cards than the other M Series models, and a stacking frame.

Manufacturer Part Number
118-020114-04
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brightness:

  • Dual lamp: 14,000 centre (12,500 ANSI, 13,750 ISO) lumens
  • Single lamp: 7,000 centre (6,250 ANSI, 6,875 ISO) lumens
Contrast:
  • 2,500:1 (full on/off) 650:1 ANSI (typical)
Uniformity:
  • 90% brightness uniformity
Display type:
  • 3DLP 0.95"
Resolution:
  • SXGA+ (1400 x 1050)
Lamp type:
  • Dual 450W NSH
Lamp life:
  • High power: 1,750 hrs @ 450W
  • Low power: 2,000 hrs @ 360W
Standard inputs:
  • Twin DisplayPort input card
  • Dual-link DVI
  • 3G SD/HD-SDI
  • Video decoder
Optional inputs:
  • Analog (5 BNC)
  • ​Twin HDMI
Input signals:
  • HDTV formats VGA through to QXGA (2048 x 1536)
  • Accepts all current HDTV/DTV formats
  • Multi-standard video decoder
  • Horizontal and vertical scaling, all inputs
Pixel clock:
  • 165 MHz
Scan rates:
  • Horizontal: 15 to 120 kHz
  • Vertical: 23.97 to 150 Hz
Inputs, control & networking:
  • RS232 in/out
  • RS422 in
  • Ethernet (10/100)
  • USB device
  • GPIO (RS232 9-pin male connector)
  • Built-in backlit, LCD keypad
  • Remote control (with optional wired XLR connection)
Optical systems:
  • Dust sealed, 3-chip DMD light engine
  • Motorized horizontal and vertical lens offset
  • Scheimpflug (tilt) adjustment
  • Built-in light shutter
  • Tool-free lens insertion system
Fixed lenses:
  • ILS lens 0.73:1 SX+/0.67:1 HD* 
  • ILS lens 1.2:1 SX+/1.1:1 HD
Zoom lenses:
  • ILS lens 1.25-1.6:1 SX+/1.16-1.49:1 HD** 
  • ILS lens 1.5-2.0:1 SX+/1.4-1.8:1 HD 
  • ILS lens 2.0-2.8:1 SX+/1.8-2.6:1 HD 
  • ILS lens 2.8-4.5:1 SX+/2.6-4.1:1 HD 
  • ILS lens 4.5-7.3:1 SX+/4.1-6.9:1 HD 
  • ILS lens 7.5-11.2:1 SX+/6.9-10.4:1 HD
Offsets:
  • ±100% Vertical
  • ±50% Horizontal
  • (* ±23%V / ±13%H)
  • (** ±73%V / ±45%H)
Standard accessories:
  • Stacking frame
  • IR remote
  • Line cord
Optional accessories:
  • Coarse dust filter
  • Fog juice filter
  • Ceiling mount
  • Ceiling mount extension
  • ILS lens adapter kit
  • Stacking frame
  • Christie AutoStack™
  • DMX512 interface card
Enhanced feature sets:
  • LiteLOC™
  • Comprehensive Colour Adjustment (CCA™)
  • Embedded Christie Twist™ image warping and edge-blending
  • Intelligent Lens System (ILS™) for zoom, focus, horizontal and vertical offset for all lenses
  • Auto setup
  • Digital keystone correction
  • Menus in five languages
  • 99 channel memories
  • Multi-windowing and processing (up to a 3 x 3 array)
  • Black level blending
  • 24/7 operation
  • 3D upgradable
Operating voltage:
  • 110-240V AC 50/60 Hz
Operating current:
  • 15 A @ 100V AC
Power:
  • 1500W
Dissipation:
  • 5118 BTU/hr
Size:
  • (LxWxH): 22.1 x 19.7 x 10.2" (561 x 500 x 259mm)
Shipping dimensions:
  • (LxWxH): 29.0 x 27.0 x 24.6" (737 x 689 x 625mm)
Weight:
  • 55 lbs (25kg)
Shipping weight:
  • 80 lbs (36kg)
Operating environment:
  • Temperature: 40 to 104° F (5 to 40° C)
  • Humidity: 20-80% non-condensing
Regulatory approvals:
  • Directives (EC) 2002/95/EC (RoHS); 2002/96/EC (WEEE); Regulation (EC) No. 1907/2006 (REACH)
  • CAN/CSA C22.2 No. 60950-1 
  • UL 60950-1 
  • IEC 60950-1 
  • FCC, Part 15, Subpart B, Class A
  • EN55022/CISPR22 Class A 
  • EN55024 / CISPR24 
  • Certifications marks (check with Christie for latest update): cULus (Canada & US), CE (EU), CCC (China), GoST-R (Russia), KC (Korea), PSE (Japan), C-Tick (Australia & New Zealand), South Africa
Limited warranty:
  • Three years parts and labour (including light engine)
  • Contact an authorized Christie representative for full details of our limited warranty