DS+10K-M SXGA+ DLP Projector

The most compact in its class, the Christie M Series projector platform provides the high-performance and feature-rich standards expected in all Christie products. Embedded warping, blending and colour matching, along with built-in portrait capabilities give you even more installation flexibility with this SXGA+ model.

Manufacturer Part Number
118-013105-04
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brightness:

  • Dual lamp: 11,550 centre (10,500 ANSI, 10,518 ISO) lumens
  • Single lamp: 5,775 centre (5,250 ANSI, 5,259 ISO) lumens

Contrast:
  • 2500-10,000:1 (full on/off) 650:1 ANSI (typical)

Uniformity:
  • 90% brightness uniformity

Display type:
  • 3DLP 0.95"

Resolution:
  • SXGA+ (1400 x 1050)

Lamp type:
  • Dual ​350W P-VIP

Lamp life:
  • High power: 1500 hrs @ 350W
  • Low power: 2000 hrs @ 300W

Standard inputs:
  • Twin DisplayPort input card
  • Dual-link DVI

Optional inputs:
  • Analog BNC
  • Dual-link DVI
  • Dual SD/HD-SDI
  • Video decoder
  • Twin HDMI

Input signals:
  • HDTV formats VGA through to QXGA (2048 x 1536)
  • Accepts all current HDTV/DTV formats
  • Multi-standard video decoder
  • Horizontal and vertical scaling, all inputs

Pixel clock:
  • 165 MHz

Scan rates:
  • Horizontal: 15 to 120 kHz
  • Vertical: 23.97 to 150 Hz

Inputs, control & networking:
  • RS232 in/out
  • RS422 in
  • Ethernet (10/100)
  • USB device
  • GPIO (RS232 9-pin male connector)
  • Built-in backlit LCD keypad
  • Remote control (with optional wired XLR connection)

Optical systems:
  • Dust sealed, 3-chip DMD light engine
  • Motorized horizontal and vertical lens offset
  • Scheimpflug (tilt) adjustment
  • Built-in light shutter
  • Tool-free lens insertion system

Fixed lenses:
  • ILS lens 0.73:1 SX+/0.67:1 HD*
  • ILS lens 1.2:1 SX+/1.1:1 HD

Zoom lenses:
  • ILS lens 1.25-1.6:1 SX+/1.16-1.49:1 HD**
  • ILS lens 1.5-2.0:1 SX+/1.4-1.8:1 HD
  • ILS lens 2.0-2.8:1 SX+/1.8-2.6:1 HD
  • ILS lens 2.8-4.5:1 SX+/2.6-4.1:1 HD
  • ILS lens 4.5-7.3:1 SX+/4.1-6.9:1 HD
  • ILS lens 7.3-11.2:1 SX+/6.9-10.4:1 HD

Offsets:
  • ±100% Vertical
  • ±50% Horizontal
  • (* ±23%V / ±13%H)
  • (** ±70%V / ±45%H)

Standard accessories:
  • User manual
  • IR remote
  • Line cord

Optional accessories:
  • Coarse dust filter
  • Fog juice filter
  • Ceiling mount
  • Ceiling mount extension
  • ILS lens adapter kit
  • Stacking frame
  • Christie AutoStack™
  • DMX512 interface card

Enhanced feature sets:
  • LiteLOC™
  • Comprehensive Colour Adjustment (CCA™)
  • Embedded Christie Twist™ image warping and edge-blending
  • Intelligent Lens System (ILS™) for zoom, focus, horizontal and vertical offset for all lenses
  • Auto setup
  • Digital keystone correction
  • Contrast aperture
  • Menus in five languages
  • 99 channel memories
  • Multi-windowing and processing (up to a 3 x 3 array)
  • Motorized yellow notch filter (HD & WUXGA models only)
  • Black level blending
  • Built-in portrait display capabilities*
  • 3D upgradable

*Christie M Series stacking frame is required in portrait orientation.


Operating voltage:
  • 110-240V AC 50/60 Hz

Operating current:
  • 13.2 A @ 100V AC

Power:
  • 1320W

Dissipation:
  • 4508 BTU/hr

Size:
  • (LxWxH): 22.1 x 19.7 x 10.2" (561 x 500 x 259mm)

Shipping dimensions:
  • (LxWxH): 29.0 x 27.0 x 24.6" (737 x 689 x 625mm)

Weight:
  • 55 lbs (25kg)

Shipping weight:
  • 87 lbs (39kg)

Operating environment:
  • Temperature: 40 to 104° F (5 to 40° C)
  • Humidity: 10-80% non-condensing

Regulatory approvals:
  • UL/CSA/IEC 60,950 (3rd edition)
  • FCC Class A, CE, CCC
  • This product conforms to all relevant European directives, standards, safety, health and environmental concerns
  • RoHS, WEEE

Limited warranty:
  • Three years parts and labour (including light engine)
  • Contact an authorized Christie representative for full details of our limited warranty