Smart-UPS SRT 10kVA with two 208/240V to 120V 5kVA Step-Down Transformers

Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Manufacturer Part Number
SRT10KXLT-5KTF2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output:

  • Output power capacity

    10.0 KWatts / 10.0 kVA
  • Max Configurable Power (Watts)

    10.0 KWatts / 10.0 kVA
  • Nominal Output Voltage

    120V , 208V
  • Output Voltage Distortion

    Less than 2%
  • Output Frequency (sync to mains)

    50/60Hz +/- 3 Hz
  • Other Output Voltages

    240
  • Load Crest Factor

    3 : 1
  • Topology

    Double Conversion Online
  • Waveform type

    Sine wave
  • Output Connections

    (4) NEMA L6-20R (Battery Backup)

    (2) NEMA L14-30R (Battery Backup)

    (1) Hard Wire 3-wire (2PH + G) (Battery Backup)

    (6) NEMA L6-30R (Battery Backup)

    (16) NEMA 5-20R (Battery Backup)

  • Bypass

    Internal Bypass (Automatic and Manual)
Input:
  • Nominal Input Voltage

    208V
  • Input frequency

    40 - 70 Hz (auto sensing)
  • Input Connections

    Hard Wire 3-wire (2PH + G)
  • Input voltage range for main operations

    160 - 275V
  • Input voltage adjustable range for mains operation

    100 - 275 (half load)V
  • Other Input Voltages

    240
Batteries & Runtime:
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Typical recharge time

    1.5hour(s)
  • Replacement Battery

    APCRBC140
  • Expected Battery Life (years)

    3 - 5
  • RBC Quantity

    2
  • Extendable Run Time

    1
  • Battery Volt-Amp-Hour Capacity

    1799
  • Extended Run Options

    APC-Smart-UPS-SRT-10kVA-with-two-208-240V-to-120V-5kVA-Step-Down-Transformers
  • Runtime

    View Runtime Graph

    View Runtime Chart

  • Efficiency

    View Efficiency Graph

Communications & Management:
  • Interface Port(s)

    RJ-45 10/100 Base-T , RJ-45 Serial , Smart-Slot , USB
  • Control panel

    Multi-function LCD status and control console
  • Audible Alarm

    Audible and visible alarms prioritized by severity
  • Emergency Power Off (EPO)

    Yes
  • Available SmartSlot™ Interface Quantity

    1
Surge Protection and Filtering:
  • Surge energy rating

    480Joules
Physical:
  • Maximum Height

    17.0inches ( 432mm , 43.2cm )
  • Maximum Width

    20.55inches ( 522mm , 52.2cm )
  • Maximum Depth

    28.15inches ( 715mm , 71.5cm )
  • Net Weight

    496.0lbs. ( 224.98kg )
  • Shipping weight

    564.8lbs. ( 256.19kg )
  • Shipping Height

    49.11inches ( 1247mm , 124.7cm )
  • Shipping Width

    23.74inches ( 603mm , 60.3cm )
  • Shipping Depth

    39.37inches ( 1000mm , 100.0cm )
  • Color

    Black
  • Units per Pallet

    1.0
Environmental:
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95% non-condensing %
  • Operating Elevation

    0-10000ft ( 0-3000meters )
  • Storage Temperature

    -15 - 45 °C
  • Storage Relative Humidity

    0 - 95% non-condensing %
  • Storage Elevation

    0-50000ft ( 0-15000meters )
  • Audible noise at 1 meter from surface of unit

    55.0dBA
  • Online thermal dissipation

    2490.0BTU/hr
  • Protection Class

    IP 20
Conformance:
  • Approvals

    CSA C22.2 No.107.3-05, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778
  • Standard warranty

    3 years repair or replace (excluding battery) and 2 years for battery
Sustainable Offer Status:
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs
  • Battery Directive

    Compliant
  • Battery Notes

    ts_Battery_Notes