D-1101-ITX is a reliable and stable 1U-high 11" depth industrial computer chassis. This chassis supports 5.25" device, one 3.5" hdd, or three 2.5" hard drives with a mini-ITX motherboard. D-1101-ITX supports a 1U flex power supply to meet regular system applications and optional 40mm cooling fans can be installed at front for air ventilation.
Note:
Model Number: D-1101-ITX
RoHS Compliance Version: Yes
Form factor: 1 U
Standard Drive Bays: 2.5" Drive (internal): 3 or
3.5" Drive (internal): 1
5.25" Drives: 1
Indicators: Power, HDD
Switches: Power
Supported PSU Type: 1U Flex
Expansion Slots: 1
Material of Front Bezel: SECC 1.0mm
Material of Main Chassis: Steel
Color of Front Bezel: Black
Color of Main Chassis: Black
Front Connector: 2x USB 2.0
Motherboard Size: 6.7 x 6.7 (mini-ITX)
Optional Fan:: 40mm x2
Dimensions (WxHxD): 19.00" x 1.75" x 10.95"
482.6 mm x 44.4 mm x 278.1 mm
Notes: