10 Outlets Power Distribution Unit

ClayPower CP-PD110 Power Distribution Unit provide reliable power distribution and circuit breaker to protect your equipment. Unit equipped with a 10 feet power cord and can be mount horizontally or vertically.

Manufacturer Part Number
CP-PD110
EAN/UPC
0846813035910,846813035910
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: CP-PD110
RoHS Compliance Version: Yes
Dimensions (WxHxD):

  • 19.00" x 1.75" x 2.70"
  • 483 mm x 44 mm x 69 mm
PDU Input: NEMA 5-15P
PDU Output: NEMA 5-15R x 10
PDU Cable Length: 10 feet