Surveillance UPS 360W 24V x 4 & 12V x 14 Ports

ClayPower Surveillance System UPS and Power Distribution units keeps your CCTV, DVR/ NVR systems running when surges and brownouts occur. Give yourself the peace and mind in knowing that when any of these things happen, that your system will be running and keeping you safe. Customers have spoken we listened. Offering voltage selection, power failure notification, and bypass switch for battery maintenance. When you buy a UPS you need it to be reliable, easy to use, and communicate to you if something is wrong.

Manufacturer Part Number
CP-SV414-360W
EAN/UPC
0846813035941,846813035941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model Number: CP-SV414-360W
RoHS Compliance Version: Yes
Dimensions (WxHxD): 13.50" x 12.80" x 4.00"
343 mm x 325 mm x 102 mm
UPS Input: 110/120Vac Or 220/230/240Vac
UPS Output: 14 ports 12VDC / 4 ports 24Vac
UPS Capacity: 700VA / 360W
UPS Battery Type: 12V 7Ah
UPS Battery QTY: 2