DAGE416UTL-4MS is an external 4U-16 bay hot-swappable SAS/SATA rackmount disk array storage chassis. It provides users a most big storage capacity for up to 16 hard drives for RAID configurations. This 4U-16 bay external SAS/SATA JBOD is designed with 4 high quality miniSAS (SFF8088) connectors. Three 120mm ball bearing fans offer long lasting and enhanced thermal cooling solution. DAGE416UTL-4MS provides maximum storage and performance to high density storage system.
Note:
Model Number: DAGE416UTL-4MS
RoHS Compliance Version: Yes
Form Factor: 4U
Host Interface: 4x miniSAS (SFF8088)
HDD Interface: 3.5" SAS I/II & SATA I/II/III
Hotswap 3.5": 16
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 750W Single PSU
Raid Level: Configured by Host Controller
Cooling Fan: 3x120mm
Ordering Information
(Part Number): with 750W Single PSU: DAGE416UTL-4MS
with 550W Redundant PSU: DAGE416UTL-4MS-R
Dimensions (WxHxD): 19.00" x 7.00" x 22.90"
482.6 mm x 177.8 mm x 581.7 mm