DAGE104UTL-MS is an external 1U-4 bay trayless hot-swappable SAS/SATA rackmount disk array storage chassis. It provides users a most big storage capacity for up to 4 hard drives for RAID configurations in 1U form factor. This 1U-4 bay external SAS/SATA JBOD is designed with a high quality miniSAS (SFF8088) connectors. Two 40mm ball bearing fans offer long lasting and enhanced thermal cooling solution. DAGE104UTL-MS provides maximum storage and performance to high density storage system.
Note:
Model Number: DAGE104UTL-MS
RoHS Compliance Version: Yes
Form Factor: 1U
Host Interface: 1x miniSAS (SFF8088)
HDD Interface: 3.5" SAS I/II & SATA I/II/III
Hotswap 3.5": 4
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 150W Open-frame PSU
Raid Level: Configured by Host Controller
Cooling Fan: 2x40mm
Dimensions (WxHxD): 19.00" x 1.75" x 15.00"
482.6 mm x 44.5 mm x 381.0 mm