DAGE104UTL-SAU3 is an external 1U 4-bay trayless hot-swappable SATA rackmount disk array storage chassis. It provides users a most big storage capacity for four 3.5" hard drives for RAID configurations in 1U form factor. This 1U 4-bay external SATA JBOD is designed with a high quality of USB 3.0 and eSATA with Port Multiplier connectors. Two 40mm ball bearing fans offer long lasting and enhanced thermal cooling solution. DAGE104UTL-SAU3 provides maximum storage and performance to high density storage system.
Note:
Model Number: DAGE104UTL-SAU3
RoHS Compliance Version: Yes
Form Factor: 1U
Host Interface: eSATA/ USB 3.0
HDD Interface: 3.5" SATA I/II/ III
Hotswap 3.5": 4
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 150W Open-frame PSU
Raid Level: Configured by Host Controller
Cooling Fan: 2x40mm
Dimensions (WxHxD): 19.00" x 1.75" x 15.00"
482.6 mm x 44.5 mm x 381.0 mm
Notes: - *individual drive configuration is supported via eSATA controllers with Port Multiplier function. Controllers without Port Multiplier function will only recognize one single hard drive via eSATA connection.