Time Round Smart Watch

Meet the show stopper. Pebble Time Round is the smartwatch that’s just as beautiful as it is functional. You’ll never miss that call or text again, even when your phone is buried in your bag. With a classic round design, built-in microphone, and a slew of loved Pebble features, you’ll always be in the know without compromising style or fit. Did we mention it’s the lightest and thinnest smartwatch, ever?! Good. It’s pretty gorgeous, too.

Manufacturer Part Number
601-00047
EAN/UPC
0855906004641,855906004641
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

38.5mm x 38.5mm x 7.5mm

Band

14mm or 20mm wide

Weight

28g / 0.99oz or 32g / 1.13oz