Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Build in Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
- Supports Intel® 14 nm CPU
- Supports Intel® Turbo Boost Technology
- * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
- * Refer to www.asus.com for CPU support list
Chipset
Memory
- 4 x DIMM, Max. 64GB, DDR4 2133 MHz Memory
- Supports Intel® Extreme Memory Profile (XMP)
Graphic
- Integrated Graphics Processor- Intel® HD Graphics support
- Multi-VGA output support : HDMI/DVI-D/RGB ports
- - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
- - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
- - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
- Maximum shared memory of 1024 MB
- Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
- Supports up to 3 displays simultaneously
Multi-GPU Support
- Supports AMD Quad-GPU CrossFireX™ Technology
Expansion Slots
- 1 x PCIe 3.0/2.0 x16 (x16 mode)
- 1 x PCIe 3.0/2.0 x16 (max at x4 mode)
- 2 x PCIe 3.0/2.0 x1
- 2 x PCI
Storage
- Intel® H170 chipset :
- 1 x M.2 Socket 3,
- 1 x SATA Express port,
- 6 x eSATA 6Gb/s port(s)
- Support Raid 0, 1, 5, 10
- Supports Intel® Smart Response Technology*1
LAN
- Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Audio
- Realtek® ALC887 8-Channel High Definition Audio CODEC
- - Supports : Jack-detection, Front Panel Jack-retasking
- Audio Feature :
- - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
USB Ports
- Intel® H170 chipset :
- 1 x USB 5Gb/s port(s) port(s) (1 at back panel, , Type-C, Reversible, Support 3A power output)
- Intel® H170 chipset :
- 6 x USB 3.0/2.0 port(s) (2 at back panel, blue, Type-A)
- Intel® H170 chipset :
- 6 x USB 2.0/1.1 port(s) (2 at back panel, , Type-A, 4 at mid-board)
Special Features
- ASUS 5X Protection II :
- - ASUS LANGuard - 2.5X higher surge tolerance
- - ASUS Overvoltage Protection - World-class circuit-protecting power design
- - ASUS DIGI+ VRM - Phase digital power design
- - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
- ASUS EPU :
- - EPU
- ASUS Exclusive Features :
- - GPU Boost
- - AI Suite 3
- - Ai Charger
- - M.2 & SATA Express
- - Anti-Surge
- - Low EMI Solution
- - USB 3.0 Boost
- - Disk Unlocker
- - Mobo Connect
- - PC Cleaner
- ASUS Quiet Thermal Solution :
- - Stylish Fanless Design Heat-sink solution & MOS Heatsink
- - ASUS Fan Xpert 3
- ASUS EZ DIY :
- - ASUS CrashFree BIOS 3
- - ASUS EZ Flash 3
- - ASUS UEFI BIOS EZ Mode
- - Push Notice
- ASUS Q-Design :
- - ASUS Q-Slot
- - ASUS Q-DIMM
- Media Streamer
Operating System Support
- Windows® 10 , 64bit
- Windows® 8.1 , 64bit
- Windows® 7 , 32bit/64bit *3
Back I/O Ports
- 1 x PS/2 keyboard (purple)
- 1 x PS/2 mouse (green)
- 1 x DVI-D
- 1 x D-Sub
- 1 x HDMI
- 1 x LAN (RJ45) port(s)
- 1 x USB 5Gb/s port(s) Type-C ( support 3A power output )
- 2 x USB 3.0 (blue) Type-A
- 2 x USB 2.0
- 3 x Audio jack(s)
Internal I/O Ports
- 2 x USB 3.0 connector(s) support(s) additional 0 USB 3.0 port(s)
- 2 x USB 2.0 connector(s) support(s) additional 0 USB 2.0 port(s)
- 1 x SATA Express connector: ,
- 1 x M.2 Socket 3
- 1 x COM port(s) connector(s)
- 4 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 2 x Chassis Fan connector(s) (2 x 4 -pin)
- 1 x S/PDIF out header(s)
- 1 x 24-pin EATX Power connector(s)
- 1 x 8-pin ATX 12V Power connector(s)
- 1 x Front panel audio connector(s) (AAFP)
- 1 x System panel(s)