Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Build in Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
- Supports Intel® 14 nm CPU
- Supports Intel® Turbo Boost Technology 2.0
- * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
- * Refer to www.asus.com for CPU support list
Chipset Memory - 2 x DIMM, Max. 32GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory
- Supports Intel® Extreme Memory Profile (XMP)
- ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic - Integrated Graphics Processor- Intel® HD Graphics support
- Multi-VGA output support : DVI-D/RGB ports
- - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
- - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
- Maximum shared memory of 1024 MB
- Supports Intel® Quick Sync Video, Clear Video HD Technology
Expansion Slots - 1 x PCIe 3.0/2.0 x16
- 1 x PCIe 2.0 x1
- 1 x PCI
Storage - Intel® H110 chipset :
- 4 x SATA 6Gb/s port(s), gray,
LAN - Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)
Audio - Realtek® ALC887 8-Channel High Definition Audio CODEC *
- - Supports : Jack-detection, Front Panel Jack-retasking
USB Ports - Intel® H110 chipset :
- 4 x USB 3.0/2.0 port(s) (2 at back panel, , 2 at mid-board)
- Intel® H170 chipset :
- 6 x USB 2.0/1.1 port(s) (4 at back panel, , 2 at mid-board)
Special Features - ASUS 5X Protection II :
- - ASUS LANGuard - 2.5X higher surge tolerance
- - ASUS Overvoltage Protection - World-class circuit-protecting power design
- - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
- - ASUS ESD Guards - Electrostatic discharge protection
- ASUS Exclusive Features :
- - AI Suite 3
- - Ai Charger
- - Mobo Connect
- ASUS Quiet Thermal Solution :
- - Stylish Fanless Design Heat-sink solution
- - ASUS Fan Xpert
- ASUS EZ DIY :
- - ASUS CrashFree BIOS 3
- - ASUS EZ Flash 3
- - ASUS UEFI BIOS EZ Mode
- - Push Notice
- ASUS Q-Design :
- - ASUS Q-Slot
- - ASUS Q-DIMM
- Media Streamer
Operating System Support - Windows® 10 , 64bit
- Windows® 8.1 , 64bit
- Windows® 7 , 32bit/64bit *2
Back I/O Ports - 1 x PS/2 keyboard (purple)
- 1 x PS/2 mouse (green)
- 1 x DVI-D
- 1 x D-Sub
- 1 x LAN (RJ45) port(s)
- 2 x USB 3.0 (blue)
- 4 x USB 2.0
- 1 x COM port(s)
- 3 x Audio jack(s)
Internal I/O Ports - 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s)
- 1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
- 1 x LPT header
- 1 x COM port(s) connector(s)
- 4 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 1 x Chassis Fan connector(s) (1 x 4 -pin)
- 1 x 24-pin EATX Power connector(s)
- 1 x 4-pin ATX 12V Power connector(s)
- 1 x Front panel audio connector(s) (AAFP)
- 1 x Internal speaker connector(s)
- 1 x System panel(s)
- 1 x Chassis Intrusion connector(s)
- 1 x 14-1 pin TPM connector
Accessories - User's manual
- I/O Shield
- 2 x SATA 6Gb/s cable(s)
- 1 x Supporting DVD
BIOS - 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information, F11 EZ Tuning Wizard, F6 Qfan Control
Manageability - WfM 2.0, DMI 2.0, WOL by PME, PXE
Support Disc - Drivers
- ASUS Utilities
- ASUS EZ Update
- Anti-virus software (OEM version)
Form Factor - 9.6 inch x 7.2 inch ( 24.4 cm x 18.2 cm )
Note *1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.