B150M-C/CSM Desktop Motherboard

Intel CPU and chipset features

Intel® B150 Express Chipset

The Intel® B150 Express is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7 / Core i5 / Core i3 / Pentium® / Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. It natively supports up to six USB 3.0 ports, six SATA 6Gbit/s ports, and PCIe 3.0 lane speed support for faster data retrieval. Intel® B150 Express chipset also supports iGPU functionality, so you'll enjoy the very latest Intel integrated graphics performance.

Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors

This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, two-channel (4-DIMM) DDR4 memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance. 

Intel® SBA support

Intel® SBA (Small Business Advantage) is a combination of hardware and software that provides unique security and productivity capabilities designed for small businesses. Intel® SBA requires MEI drivers (AMT host software kit) be installed. 

Platform requirements:
Windows® 7 (32/64-bit) / 8.1 (64-bit) / 10 (64-bit) 
PCH with 6th-generation Intel® Core™ processor (100 Series platforms) with 6.5MB Intel® Management Engine (ME) 11.0 firmware installed 

CPU and chipset requirements:
Intel® Core™ i3/i5/i7 with one of these chipsets: B150, H170, Q170 
The Intel® Management Engine software kit must be installed (the Local Manageability Service and the Intel ® Management Engine Interface must be installed and running.)

Manufacturer Part Number
B150M-C/CSM/C/SI
EAN/UPC
0889349198070,889349198070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 2.0 
  • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
  • * Refer to www.asus.com for CPU support list
Chipset
  • Intel® B150
Memory
  • 4 x DIMM, Max. 64GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory 
  • Supports Intel® Extreme Memory Profile (XMP)
  • * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
  • * The maximum memory frequency supported varies by processor.
Graphic
  • Integrated Graphics Processor- Intel® HD Graphics support 
  • Multi-VGA output support : HDMI/DVI-D/RGB/DisplayPort ports 
  • - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
  • - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz 
  • Maximum shared memory of 1024 MB
  • Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
  • Supports up to 3 displays simultaneously
Expansion Slots
  • 1 x PCIe 3.0/2.0 x16 (x16 mode) 
  • 1 x PCIe 3.0/2.0 x16 (max at x4 mode) 
  • 1 x PCIe 3.0/2.0 x1 
  • 1 x PCI
Storage
  • Intel® B150 chipset : 
  • 6 x SATA 6Gb/s port(s), gray,
LAN
  • Realtek® 8111F, 1 x Gigabit LAN Controller(s)
Audio
  • Realtek® ALC887 7.1-Channel High Definition Audio CODEC *1
  • - Supports : Jack-detection, Front Panel Jack-retasking
USB Ports
  • Intel® B150 chipset : 
  • 6 x USB 3.0/2.0 port(s) (4 at back panel, blue, 2 at mid-board)
  • Intel® B150 chipset : 
  • 6 x USB 2.0/1.1 port(s) (2 at back panel, black, 4 at mid-board)
Special Features
  • ASUS 5X Protection II :
  • - ASUS LANGuard - 2.5X higher surge tolerance
  • - ASUS Overvoltage Protection - World-class circuit-protecting power design
  • - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
  • - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
  • - ASUS ESD Guards - Electrostatic discharge protection
  • ASUS Exclusive Features :
  • - AI Suite 3
  • - Ai Charger 
  • - Anti-Surge
  • - Mobo Connect
  • ASUS Quiet Thermal Solution :
  • - Stylish Fanless Design Heat-sink solution
  • - ASUS Fan Xpert 2+
  • ASUS EZ DIY :
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash 3 
  • - ASUS UEFI BIOS EZ Mode
  • - Push Notice
  • ASUS Q-Design :
  • - ASUS Q-Slot
  • - ASUS Q-DIMM 
  • Media Streamer
Operating System Support
  • Windows® 10 , 64bit
  • Windows® 8.1 , 64bit
  • Windows® 7 , 32bit/64bit *2
Back I/O Ports
  • 1 x PS/2 keyboard (purple)
  • 1 x PS/2 mouse (green)
  • 1 x DVI-D
  • 1 x D-Sub
  • 1 x DisplayPort
  • 1 x HDMI
  • 1 x LAN (RJ45) port(s)
  • 4 x USB 3.0 (blue) 
  • 2 x USB 2.0 
  • 3 x Audio jack(s)
Internal I/O Ports
  • 1 x MONO out header
  • 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) 
  • 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
  • 1 x LPT header
  • 2 x COM port(s) connector(s)
  • 6 x SATA 6Gb/s connector(s)
  • 1 x CPU Fan connector(s) (1 x 4 -pin)
  • 2 x Chassis Fan connector(s) (2 x 4 -pin)
  • 1 x 24-pin EATX Power connector(s)
  • 1 x 4-pin ATX 12V Power connector(s)
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x Internal speaker connector(s)
  • 1 x System panel(s) 
  • 1 x Chassis Intrusion connector(s)
  • 1 x 14-1 pin TPM connector
Accessories
  • User's manual
  • I/O Shield
  • 2 x SATA 6Gb/s cable(s)
  • 1 x Supporting DVD
BIOS
  • 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0 ACPI 5.0, Multi-language BIOS, 
  • ASUS EZ Flash 3, CrashFree BIOS 3, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME, PXE
Support Disc
  • Drivers
  • ASUS Utilities
  • ASUS EZ Update 
  • Anti-virus software (OEM version)
Form Factor
  • uATX Form Factor 
  • 9.6 inch x 8.9 inch ( 24.4 cm x 22.6 cm )
Note
  • *1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
  • *2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.