UniFi UAP-IW Wireless Access Point

Scalable and Unified Enterprise Wi-Fi Management

The UniFi® Enterprise Wi-Fi System is a scalable enterprise access point solution designed to be easily deployed and managed. UniFi Access Point (AP) indoor models have a sleek design and can be easily mounted to a ceiling tile or wall using the included mounting hardware. UniFi AP (UAP) outdoor models have a form factor built to last outdoors. The UniFi Enterprise Wi-Fi System includes the UniFi Controller software. The software installs on any PC, Mac, or Linux machine within the network and is easily accessible through any standard web browser. Using the UniFi Controller software, an Enterprise Wi-Fi network can be quickly configured and administered without any special training. Real-time status, automatic UAP device detection, map loading, and advanced security options are all seamlessly integrated.

Features

Save money and save time Unlike traditional enterprise Wi-Fi systems that utilize a hardware controller, UniFi comes bundled with a non-dedicated software controller that can be deployed on an on-premise PC, Mac, or Linux machine; in a private cloud; or using a  public cloud service.

Powerful Hardware The UniFi Access Points feature Wi-Fi 802.11n MIMO technology for superior performance in the 2.4 and/or 5 GHz bands, and ranges up to 600 ft.

Intuitive UniFi Controller Software Install, configure, and manage all of your UniFi APs with the intuitive and easy-to-learn UniFi Controller user interface.

Expandable Unlimited scalability. Build wireless networks as big or small as needed. Start with one (or upgrade to a three-pack) and expand to thousands while maintaining a single unified management system.

Manufacturer Part Number
UAP-IW-5-US
EAN/UPC
0810354024429,810354024429
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UniFi AP In-Wall

Dimensions: 114.6 x 70.6 x 28.5 mm (4.51 x 2.78 x 1.12 in)

Weight: 117 g (4.127 oz)

Networking Interface: (3) 10/100 Ethernet Ports

Buttons: Reset

Operating Band: 2.4 GHz

Antenna Gain: 1 dBi

Wi-Fi Standards: 802.11 b/g/n

Power Method: PoE 802.3af

Maximum Power Consumption: 6W

Maximum TX Power: 17 dBm

BSSID: Up to Four Per Radio

Power Save: Supported

Wireless Security: WEP, WPA-PSK, WPA-Enterprise (WPA/WPA2, TKIP/AES)

Certifications: CE, FCC, IC

Mounting: 1-Gang Electrical Wall Box (Not Included)

Operating Temperature: -10 to 70° C (14 to 158° F)

Operating Humidity: 5 to 95% Noncondensing

Advanced Traffic Management

VLAN: 802.1Q

Advanced QoS: Per-User Rate Limiting

Guest Traffic Isolation: Supported

WMM: Voice, Video, Best Effort, and Background

Concurrent Clients: 100+

Supported Data Rates (Mbps):

Standard: Data Rates

802.11n: 6.5 Mbps to 150 Mbps (MCS0 - MCS7, HT 20/40)

802.11b: 1, 2, 5.5, 11 Mbps

802.11g: 6, 9, 12, 18, 24, 36, 48, 54 Mbps