UniFi UAP-AC-PRO Wireless Access Point

802.11ac PRO Access Point

The UniFi AC Pro AP features the latest Wi-Fi 802.11ac, 3x3 MIMO technology in a refined industrial design and is ideal for deployment of maximum‑performance wireless networks.

Up to 5X Faster with Dual-Radio 3x3 11AC MIMO Technology

The UniFi AC Pro AP supports simultaneous dual-band, 3x3 MIMO technology in the 5 and 2.4 GHz radio bands.

Designed for Optimal RF Performance

The newly redesigned UniFi Controller optimizes RF performance

Versatile Design

The UniFi AC Pro AP is a gigabit, 802.3af-powered access point suitable for indoor or outdoor use. You can easily replace a standard Unifi AP using the same mounting hardware.

Scalable Enterprise Wi-Fi Management

The UniFi Controller v4 software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. With its software-based capabilities, the UniFi virtual control plane allows for unlimited scalability under one centralized controller. Remotely access the UniFi Controller to upgrade deployed UniFi APs while in the field.

Manufacturer Part Number
UAP-AC-PRO-5-US
EAN/UPC
0810354024054,810354024054
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: ∅196.7 x 35 mm

Environment: Indoor/Outdoor

2.4 GHz Speed: 450 Mbps

5 GHz Speed: 1300 Mbps

PoE Mode: 802.3af PoE/802.3at PoE+

Ports: (2) 10/100/1000 Ethernet

Instant Upgrade: Yes, standard UAP mount