UniFi UAP‑AC‑LITE Wireless Access Point

The UniFi AC Lite AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for cost-effective deployment of high‑performance wireless networks.

Dual-Radio Performance, Gigabit Speeds

The UniFi AC Lite AP delivers 5x the performance of the first-generation UniFi AP while still maintaining Ubiquiti’s disruptive pricing strategy.

Sleek, Ultra-Compact Design

The UniFi AC Lite AP features a cleaner design in a reduced footprint – half the size compared to the standard UniFi AP.

Designed for Optimal RF Performance

The newly redesigned UniFi Controller optimizes RF performance.

Scalable Enterprise Wi-Fi Management

The UniFi Controller v4 software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. With its software-based capabilities, the UniFi virtual control plane allows for unlimited scalability under one centralized controller. Remotely access the UniFi Controller to upgrade deployed UniFi APs while in the field.

Manufacturer Part Number
UAP-AC-LITE-5-US
EAN/UPC
0810354024030,810354024030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: ∅160 x 31.45 mm

Environment: Indoor

2.4 GHz Speed: 300 Mbps

5 GHz Speed: 867 Mbps

PoE Mode: 24V Passive PoE

Ports: (1) 10/100/1000 Ethernet

Instant Upgrade: No