16GB DDR3 SDRAM Memory Module

This HP 647883-S21 compatible 16GB DDR3-1333MHz dual rank registered ECC 1.35V 240-pin CL9 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
647883-S21-AM
EAN/UPC
0821455495643,821455495643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL9

Compatible OEM: HP®

Compatible With OEM Part Number(s): 647883-S21, 647883-B21, A0R59A, 627808-B21, 627812-B21, AT067A, 627808-192, 627808-64G, 627812-32G, 627808R-B21, 627812-48G, 627812-128, 627812-64G, 647883R-B21, 627812-96G, 687464-001, 627808-128, A0R59AR, 627812R-B21, AT067AR, 632202-001, 632204-001

DIMM Type: Registered

Error Correction: ECC

Factory Original Tier 1: Yes

Form Factor: RDIMM

Kit: No Kit - 1 Piece

Memory Size: 16GB

Memory Speed: DDR3-1333MHz

Memory Voltage: 1.35V

Pins: 240

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Rank: Dual

Speed: 1333MHz

Technology: DDR3

UNSPSC Code: 43201402

UPC Code: 821455495643