DeskJet Ink Advantage 2135 All-in-One Printer

Make your everyday printing, scanning, and copying easy with an HP DeskJet all-in-one that simply works—right out of the box. Save money with HP's lowest-priced ink cartridges. Plus, save space with an all-in-one designed to fit where you need it.

Features

Affordable, high-quality printing

Print all the quality photos and documents you need for a great value with HP’s lowest-priced ink cartridges.

Print more for less, using the world’s No. 1 printer brand plus Original HP ink cartridges.

Just what you need—right away

Count on easy versatility. Print, scan, and copy what you need quickly with a reliable all-in-one.

Easy from the start

Get started in fewer steps. Easily set up this all-in-one to print, scan, and copy with simple controls.

Save your space with a compact all-in-one designed to fit on your desk, on a shelf, or anywhere you need it.

Reduce your impact

Conserve resources—without sacrificing performance—using an all-in-one that’s ENERGY STAR® certified.

Reduce your environmental impact. Count on easy, free cartridge recycling through HP Planet Partners.

Manufacturer Part Number
F5S29A#AKY
EAN/UPC
0889296132332,889296132332
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan

Multitasking supported : No

Printing specifications:

Print speed black:: ISO: Up to 7.5 ppm
Draft: Up to 20 ppm
Print speed color:: ISO:Up to 5.5 ppm
Draft:Up to 16 ppm
First page out (ready): Black: As fast as 15 sec
Color: As fast as 18 sec
Duty cycle (monthly, A4): Up to 1000 pages
Recommended monthly page volume: 50 to 200
Print technology : HP Thermal Inkjet
Printer drivers included :
  • HP PCL 3 GUI

Print quality (best): Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
Black: Up to 1200 x 1200 rendered dpi
Display :
  • None

Number of print cartridges : 2 (1 black, 1 Tri-color)
Print languages : HP PCL 3 GUI

Connectivity:

Wireless capability :
  • No

Connectivity, standard :
  • 1 Hi-Speed USB 2.0

Minimum system requirements:
  • Microsoft® Windows® 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista®: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor ,850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8.

  • OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite
  • 1 GB HD
  • Internet
  • USB

Compatible operating systems: Windows® 10, Windows® 8.1, Windows® 8, Windows® 7
OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite

Mobility :

HP ePrint capability : No
Mobile printing capability: No

Memory specifications :

Memory, standard: Integrated memory
Memory, maximum : Integrated memory

Paper handling:

Paper handling input, standard : 60-sheet input tray
Paper handling input, optional : Not Applicable
Paper handling output, standard : 25-sheet output tray
Paper handling output, optional : Not Applicable
Duplex printing :
  • Manual (driver support provided)

Media sizes supported :
  • A4
  • B5
  • A6
  • DL envelope

Media sizes custom :
  • 89 x 127 to 215 x 279 mm

Media types : Plain paper, Photo paper, Brochure paper
Barcode scanner: 20 lb
Media weights, supported : A4: 60 to 90 g/m²; HP envelopes: 75 to 90 g/m²; HP cards: up to 200 g/m²; HP 10 x 15 cm photo paper: up to 300 g/m²
Borderless printing : No

Scanner specifications:

Scanner type : Flatbed
Scan file format : JPEG, TIFF, PDF, BMP, PNG
Scan resolution, optical : Up to 1200 dpi
Bit depth : 24-bit
Scan size (flatbed), maximum : 216 x 297 mm
Automatic document feeder capacity : Not Applicable
Digital sending standard features :
  • No
Scan input modes : Front-panel scan

Copier specifications :

Copy resolution (black text) : Up to 600 x 300 dpi
Copy resolution (color text and graphics) : Up to 600 x 300 dpi
Copies, maximum : Up to 9 copies

Fax specifications :

Fax memory: No
Fax resolution : No
Broadcast locations : No

Power and operating requirements :

Power : Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz).
Power consumption: 10 watts maximum, 10 watts (Active), 0.1 watts (Off), 1.9 watts (Standby), 0.9 watt (Sleep) 2 
Energy efficiency :
  • ENERGY STAR® certified
Operating temperature range : 5 to 40ºC
Operating humidity range :
  • 20 to 80% RH

Dimensions and weight:

Minimum dimensions (W x D x H): 425 x 304 x 149 mm 1 
Maximum dimensions (W x D x H): 424.97 x 519.36 x 248.77 mm (with Input & Output Tray/Extension extended) 1 
Weight: 3.42 kg
Package weight : 4.48 kg

What's included:

What's in the box :
  • HP DeskJet Ink Advantage 2135 All-in-One Printer
  • HP 664 Black Original Ink Advantage Cartridge (~120 pages)
  • HP 664 Tri-color Original Ink Advantage Cartridge (~100 pages)
  • Software CD
  • Setup Poster
  • Power cord
  • [For ink volume and page yield information, visit hp.com/go/learnaboutsupplies.]

Cable included : No, please purchase USB cable separately
Replacement cartridges:
  • F6V29AL - HP 664 Black Original Ink Advantage Cartridge (~120 pages)
  • F6V28AL - HP 664 Tri-color Original Ink Advantage Cartridge (~100 pages)
  • F6V31AL - HP 664XL High Yield Black Original Ink Advantage Cartridge (~480 pages)
  • F6V30AL - HP 664XL High Yield Tri-color Original Ink Advantage Cartridge (~330 pages)

Warranty : One-year limited hardware warranty; 24-hour, 7 days a week support