Managed Hardened Gigabit Ethernet Switch

The SISPM1040-384-LRT-B is a managed Gigabit PoE switch suitable for connecting and powering devices in challenging environments. The dual speed SFP ports provide the ultimate flexibility by allowing fiber SFP uplink ports with varying communication distances. The uplink ports can also be used in a redundant ring for maximum network reliability. The switch has a PoE power budget of 240 watts, provides up to 30 watts per port on all ports simultaneously, has redundant input power connections, and a fault alarm relay to ensure safe reliable operation in temperatures between -40°C and +70°C.

Transition Networks’ hardened switches are certified to operate reliably in harsh environments such as those found on factory floors, outdoor enclosures or other challenging environments

Manufacturer Part Number
SISPM1040-384-LRT-B
EAN/UPC
0648177039791,648177039791
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards :

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3ad
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1w
  • IEEE 802.1s
  • IEEE 802.1x
  • IEEE 802.1AB
  • IEEE 802.3at
Status LEDs:
  • Power, Ring, Ring Master, Fault, Port Link/Act, PoE
  • Power injected
Dimensions:
  • Width: 3.8” [96.4 mm]
  • Depth: 4.15" [105.5mm]
  • Height: 6.06” [154 mm]
Shipping Weight : 3.70 lbs [1.68kg]

Input Power: 50 VDC; redundant inputs

Fault Relay: 1A at 24 VDC capacity

Serial Console: RS13.2 in RJ45 (Cable Supplied)

Power Consumption: 20 watts (without PoE)

Environment:
  • Operating: -40°C to +70°C
  • Humidity: 5%– 95% humidity (non-condensing)
  • Storage -40°C to 85°C
  • Altitude: 0 – 10,000 ft
Ingress Protection: IP 30

Compliance:
  • Safety:EN60950-1, EN60950-1, UL 60950-1, CE,
  • FCC Part 15, CISPR22/EN55022 Class A;
  • EN61000-4-2; EN61000-4-3; EN-61000-4-4;
  • EN61000- 4-5; EN61000-4-6; EN61000-4-8;
  • EN61000-4-11; IEC60068-2-32 (Free fall);
  • IEC60068-2-27 (Shock); IEC60068-2-6 (Vibration)
Warranty: Lifetime