Server Chassis H2224XXKR2, Single

Manufacturer Part Number
H2224XXKR2
EAN/UPC
0675901344746,675901344746,0735858302630,735858302630
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Launch Date : Q4'15
  • Status : Launched
  • Limited 3-year Warranty : Yes
  • Extended Warranty Available for Purchase (Select Countries) : Yes
  • Chassis Form Factor : 2U Rack
  • Chassis Dimensions : 17.24'' x 28.86'' x 3.42''
  • Datasheet : Link
  • Description : 2U rack chassis supporting up to four hot-pluggable IntelĀ® Compute Module HNS2600TP24 or HNS2600TP24S up to 24 2.5 inch hot-swap drives and two 1600W common redundant power supplies
  • Target Market : Cloud/Datacenter
  • Power Supply : 1600 W
  • Power Supply Type : AC
  • # of Power Supply Included : 2
  • Redundant Fans : No
  • Redundant Power Supported : Yes
  • Backplanes : Included
  • Included Items : (1) IntelĀ® Server Chassis H2224XXKR2 (17.24'' x 28.86'' x 3.42'') (1) 2.5'' 12-Gb/s SAS backplane; (24) 2.5 inch hot-swap drive carriers (2) 1600W common redundant power supply (Platinum Efficiency) (2) power distribution board (1) power interposer board (4) node fillers and (1) value rail kit
  • # of Front Drives Supported : 24
  • Front Drive Form Factor : Hot-swap 2.5"
  • # of Rear Drives Supported : 0
  • Rear Drive Form Factor : N/A
  • Additional Information URL : Link
  • Recommended Customer Price : N/A
Package Specifications
  • Max CPU Configuration : 8