RIG 500 Stereo PC Gaming Headset

Inspired by your dedication to competitive gaming and endorsed by ESL, the RIG 500 headset delivers performance audio you can count on with durable, lightweight comfort.

Performance audio

Audio fidelity that gives you an edge. Dynamic, 40mm drivers are matched with low-frequency resonators to boost the bass response without destroying crucial mids and highs. The noise-canceling boom mic flips up to mute, making it perfect for solo campaigns. 

Focus wins

The durable yet lightweight frame lets you configure components for endurance or focus. The included isolating earcups immerse you in the game, blocking out distracting background noise. Optional vented earcups (sold as an accessory) change the acoustic profile and deliver maximum breathability, reducing fatigue for long sessions.

Manufacturer Part Number
203801-01
EAN/UPC
0017229149755,017229149755
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications: RIG 500

Connects To

  • PC : Yes 

Microphone
  • Mic Freq Response : 100Hz-10kHz 
  • Mic Pick Up Pattern : uni-directional 
  • Mic Sensitivity : -45dBV/Pa 
  • Mic Signal to Noise : >42dB 

Connection
  • Type : 3.5mm 

Audio
  • HP Coupling : over-ear 
  • HP Drivers : dynamic 40mm 
  • HP Freq Response : 20Hz-20kHz 
  • HP Impedance : 32ohms 
  • HP Max input power : 40mW 
  • HP Sensitivity : 111dBSPL/V (isolating earcups) 

Misc
  • In the box :  Headset frame, self-adjusting headband, isolating earcups, 

Physical
  • Weight : 200 g