Turbo NAS TS-531P NAS Server

The 5-bay TS-531P is a powerful quad-core network storage system, providing the potential for 10GbE expandability at a budget price to maximize ROI, and doubles the encrypted file transfer performance with a strong hardware-accelerated encryption engine. The energy-efficient ARM® Cortex-A15 processor provides ultra low power consumption for daily business operations to save cost in the long run. Powered by the QTS operating system, the TS-531P provides versatile all-in-one server functionalities as well as unique features including Container Station, which allows you to run multiple isolated Linux systems and containerized applications on the same device. The TS-531P is a cost-effective storage solution designed for growing businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.

  • 10GbE readiness, quad LAN ports and SSD cache
  • Hardware-accelerated encryption engine for efficient cryptographic performance exceeding 400 MB/s
  • Enjoy LXC and Docker® lightweight virtualization technologies with the Container Station
  • Manage, share, and back up business data with Real-time Remote Replication (RTRR)
  • Qsirch, a near real time full-text search engine, helps quickly find specific NAS data (supported by TS-531P with 8GB RAM)
  • Scales up to 21 drives with QNAP UX-800P expansion enclosures
Quad-core CPU and hardware-accelerated encryption

The TS-531P is equipped with an Annapurna Labs Alpine AL-314 quad-core 1.4 GHz ARM® Cortex-A15 processor with 2GB/8GB DDR3-1600 RAM (upgradable to 8GB), SATA 6Gb/s, and four Gigabit LAN ports (expandable to 6x GbE or 4x GbE + 2x 10GbE ports) for lightning-fast multi-tasking performance with SSD cache support. The TS-531P's hardware-accelerated encryption engine provides unmatched encryption performance in its class, up to 400 MB/s with AES-256 bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-531P.

Flexible 10GbE connectivity

The TS-531P offers 4 inbuilt Gigabit Ethernet ports and supports 10 Gigabit high-speed networks by installing a 10GbE SFP+ or 10GBASE-T network adapter (optional purchase). The 10GbE-ready TS-531P delivers lightning-fast data throughput for businesses that demand higher bandwidth for virtualization and fast backup and restoration for an ever-growing amount of data. Coupled with its large storage capacity potential, the TS-531P is perfect for companies to store massive data and excels in fast data transmission.

High Efficiency with quad LAN support

The TS-531P supports multiple port-trunking modes, enabling IT administrators to set up link aggregation to increase total data transmission capability. Failover and dual IP are also supported to ensure continuous system operations. The supported port-trunking modes include: Balance-rr (Round-Robin), Active Backup, Balance XOR, Broadcast, IEEE 802.3ad, Balance-tlb (Adaptive Transmit Load Balancing) and Balance-alb (Adaptive Load Balancing).

SSD cache acceleration

The TS-531P supports SSD caching which can greatly boost IOPS performance of storage volumes to increase operational efficiency. It is perfect for improving overall workflow of IOPS-demanding applications and allows the best of both cost and performance by combining SSDs with HDDs.

 

Manufacturer Part Number
TS-531P-2G
EAN/UPC
4712511128475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: Annapurna Labs Alpine AL-314Quad-core 1.4 GHz Cortex-A15 processor
Floating Point Unit: ✔
Hardware Encryption Engine: ✔
DRAM: System memory:

TS-531P-2G: 2GB DDR3-1600 RAM (1 x 2GB)
TS-531P-8G: 8GB DDR3-1600 RAM (1 x 8GB)

Total memory slots:2 SODIMM
Memory expandable up to: 8 GB (1 x 8GB or 2 x 4GB)
Flash Memory: 512MB
Hard Disk Drive: 5 x hot-swappable 3.5" or 2.5"SATA 6Gb/s, SATA 3Gb/s hard drive or SSD
LAN Port: 4 x Gigabit RJ-45 Ethernet port
(Expandable up to 2 x 10GbE + 4 x GbE or 6 x GbE)
Network Expansion Slot: 1 (PCIe Gen2 x 4)
LED Indicators: Status, USB, HDD 1-5
USB: 3 x USB 3.0 port (Front: 1, Rear: 2)
Support USB printer, pen drive and USB UPS etc.
Buttons: Power/Status, USB One-Touch-Backup, rest
Alarm Buzzer: System warning
Form Factor: Tower
Dimensions: 185 (H) x 210.6 (W) x 235.4 (D) mm
7.28 (H) x 8.29 (W) x 9.27 (D) inch
Weight: Net:4.4 kg (9.7 lbs)
Gross:5.8 kg (12.79 lbs)
Power Consumption (W): HDD standby:17.01W
In operation:29.31W
(with 5 x 1TB HDDs intalled)
Temperature: 0-40˚C
Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power Supply: ATX 250W, 110-240V AC, 50-60Hz, 5A
Secure Design: Kensington security slot for theft prevention
Fan: 1 x quiet cooling fan (12cm, 12V DC)