8GB Vengeance DDR3L SDRAM Memory Module

High-Performance Vengeance Memory for your Laptop

More memory for more processing power

If you're a serious road warrior or you use your notebook for heavy-duty applications like photo and video editing, your notebook should have as much memory as possible. Adding a 4GB, 8GB or 16GB laptop memory upgrade kit will allow you to multitask between more programs at once and load and edit larger files without having to wait for data to buffer to the drive.

Compatible with notebooks with 2nd and 3rd generation Intel Core processors

1.5 Volt Vengeance SODIMM kits are designed for notebooks with a 2nd or 3rd Generation Intel® Core™ i5 or Core i7 processor. Many laptops — even those sold as performance systems — come equipped with memory that's not capable of running at the maximum speed supported by the processor. Upgrade to a high-performance Vengeance kit, and your notebook will automatically detect the faster speed supported by the memory for instant optimized performance.

If your notebook uses a 4th Generation Intel Core processor, you should use one of our 1.35 Volt Vengeance memory kits.

A smart performance upgrade for older laptops, too

Vengeance memory is backward compatible with notebooks which use first-generation Intel Core i5 and Core i7 processors. Even if your notebook doesn't use the latest-generation processor, you can still upgrade to 8GB using only two memory slots, and enjoy the confidence of Corsair's renowned service and support.

Serious about PC memory? So are we.

Like the legendary Dominator, enthusiast-grade Vengeance DRAM is designed for stability, stringently factory-tested, and backed by our limited lifetime warranty.

The Vengeance family: outstanding performance at an attractive price

Make your system build budget go farther

If you're a gamer, a system builder, or just an all-around performance enthusiast, you should demand performance and reliability, regardless of your budget. If you need dependable, overclockable memory at an attractive price, Vengeance is a great choice.

Rigorous screening and exhaustive testing

Speed is nothing without stability. That’s why Vengeance DDR3 memory kits, like all Corsair memory products, are carefully screened and tested to exacting standards. They’re backed up with a limited lifetime warranty that lets you buy with confidence.

Manufacturer Part Number
CMSX8GX3M2C2133C11
EAN/UPC
0843591068895,843591068895
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Limited Lifetime

Fan Included: No

Heat Spreader:

Memory Configuration: SODIMM

Memory Series: Vengeance

Memory Type: DDR3L

Package Memory Format: SODIMM

Package Memory Pin: 204

Performance Profile: none

Memory Size: 8GB Kit (2 x 4GB)

SPD Latency: 11-11-11-31

SPD Speed: 2133MHz

SPD Voltage: 1.35V / 1.5V

Speed Rating: PC3-17066 (2133MHz)

Tested Latency: 11-11-11-31

Tested Speed: 2133MHz

Tested Voltage: 1.35V