Stereo Analog Headset

Headsets in the office is a key part of the modern workday.
VOIP calls are quickly replacing traditional phone service and saving companies on big telecom costs. Comfort fit mono or stereo design Adjustable Headband and Boom Arm 180 Degree Microphone Models that fit either the 3.5mm or USB with your notebook, workstation, tablet.

Manufacturer Part Number
4XD0K25030
EAN/UPC
0889955751690,889955751690
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Lenovo Stereo Analog Headset
Part number: 4XD0K25030
Ship Group: Lenovo headset Warranty Poster Convert Adapter
Agency Approvals & Certifications: CE
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: -5
Minimum Operating Temperature Units: C
Depth Metric: 185
Depth: 185mm
Depth Metric Units: mm
Depth (US): 7.28in
Height Metric: 55
Height: 55mm
Height Metric Units: mm
Height (US): 2.17in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: -5C
Weight US: 0.25
Weight US Units: lbs
Weight Metric: 0.11
Weight Metric Units: Kg
Width Metric: 180
Width: 180mm
Width Metric Units: mm
Width (US): 7.09in
Warranty Period: One Year
Warranty Type: 1 Year - CRU