Siberia 650 Headset

Siberia 650

The Siberia 650 USB gaming headset features customizable RGB illumination with 16.8 million colors. It delivers best-in-class sound and comfort for hours of gaming on your PC and Mac.

Manufacturer Part Number
51192
EAN/UPC
0813682021450,813682021450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Speaker Drivers

  • 50mm Neodymium Drivers, USB soundcard, Dolby 7.1 Surround
  • Headphone Frequency Response: 16-28000 Hz
  • Headphone Sensitivity: 120 dB

Microphone

  • Microphone Frequency Response: 100-10000 Hz
  • Microphone Pickup Pattern: Unidirectional
  • Microphone Sensitivity: -44 dB
  • Microphone Impedance: 2.2 Ohm

Connection

  • Cable Length: 1.2 m, 4 ft
  • Connector Type: USB, Single 3.5mm, 4-pole plug, Dual 3.5mm, 3-pole plug

Package Content

  • Siberia Elite Prism Headset
  • Extra Cables/USB soundcard
  • Quick Start Guide