17” LED Monitor With 5:4 Aspect Ratio

The ViewSonic® VA708a is a 17” monitor ideal for legacy and customized applications that require a 5:4 aspect ratio. With 1280x1024 resolution, sRGB color correction technology, and a fast 5ms response time, this monitor delivers vivid and accurate colors for incredible front-of-screen performance. Featuring a matte finish design, this 17” monitor can fit on any desktop, while a VESA-compatible mount provides additional convenience and flexibility. In addition, Energy Star and EPEAT certification, as well as an energy-saving Eco-mode setting, offers solid performance while delivering low TCO perfect for enterprise and government use.

Manufacturer Part Number
VA708A
EAN/UPC
0766907767117,766907767117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

LCD
Type TN Type, a-Si TFT Active Matrix LCD
Display Area 13.3" horizontal x 10.6" vertical; 17.0"" diagonal
Optimum Resolution 1280 x 1024
Contrast Ratio 1000:1 (typ.)
Viewing Angles 170o horizontal, 160o vertical
Response Time 5ms (Tr+Tf)
Light Source White-light LED
Brightness 250 cd/m2 (typ.)
Panel Surface Anti-glare, hard-coating (3H)
Colors 16.7M (6bit + Hi-FRC)
Backlight Life 30,000 hours (min.)

VIDEO INPUT

Analog/Digital VGA
Frequency Fh: 24~82kHz, Fv: 50~75Hz
Sync Separate Sync

COMPATIBILITY

PC Up to 1280x1024 non-interlaced
Mac® Up to 1280x1024

CONNECTOR

Analog/Digital VGA
Power 3-pin plug (CEE22)

POWER

Voltage AC 100–240V (universal), 50 / 60Hz
Optimize 12W (typ.)
Consumption 14W (typ.) / 17W (max.)
Conserve 10W (typ.)

CONTROLS

Basic 1, 2, Up, Down, Powe
OSD Auto Image Adjust, Contrast/Brightness, Color Adjust, Information, Manual Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)

OPERATING CONDITIONS

Temperature 32–104o F (0–40o C)
Humidity 20–90% (non-condensing)

DIMENSIONS (WxHxD)

Physical With Stand 14.4 x 15.4 x 7.5 in. / 366.9 x 389.9 x 189.6 mm
Physical Without Stand 14.4 x 12.7 x 2.4 in. / 366.9 x 321.6 x 60.2 mm
Packaging 16.5 x 17.6 x 5.7 in. / 420 x 446 x 144 mm

WEIGHT

Gross 9.3 lb. / 4.2 kg
Net With Stand 6.8 lb. / 3.1 kg
Net Without Stand 6.2 lb. / 2.8 kg

Ergonomics

Tilt Forward 3° / Back 20°

Vesa Mount
100x100mm

Regulations

CE EMC, LVD or CB, RoHS Green BOM & RoHS DoC, WEEE, cULus, FCC-B/ICES-003, ENERGY STAR, EPEAT (Silver), Mexico NOM, Mexico Energy, BSMI, PSB, C-tick, GEMS (Energy), CCC, China Energy Label, CECP

Recycle/Disposal
Please dispose of in accordance with local, state, or federal laws

PACKAGE CONTENTS

VA708a monitor, Power cable, VGA cable, Quick Start Guide

Warranty
Three-year limited warranty on parts, labor and backlight