Slim Multi-Link Bluetooth Keyboard with Stand

Slim Wireless Bluetooth Keyboard with Stand

IOGEAR's GKB632B Slim Bluetooth Keyboard with Stand turns your mobile devices into a productive workstation with the universal connectivity of Bluetooth. The perfect companion for mobile bloggers, writers and social media mavens who work on-the-go, the GKB632B Bluetooth Keyboard is ready to boost your mobile productivity wherever you are. A pocket folding stand comes included with this keyboard and helps prop up your smartphone or tablet at the perfect viewing angle. You can easily adjust the stand to three viewing angles: 63 / 69 / 75 degrees.

Multi-Link: Pair Multiple Devices

Multi-Link technology allows you to connect up to four Bluetooth HID enabled devices to the IOGEAR GKB632B. With Bluetooth connectivity, the GKB632B also works with your Mac and PC and allows you to easily switch between connected devices. Now you can work on your desktop, text on your smartphone, and surf the web on your tablet all without lifting your hands from the keyboard.

Type on Anything, Anywhere

IOGEAR's Slim Bluetooth Keyboard is a great solution for mobile users who crave the ease and speed of typing on a physical keyboard. The IOGEAR GKB632B is ideal for productivity outside of the office and gives you the freedom to control your devices from up to 33 feet away.

Equipped with Multi-Link technology, the GKB632B can easily turn your mobile devices into a full blown mobile workstation! This compact and versatile keyboard maintains a very slim profile at a mere 5.9mm without sacrificing the overall size of the key layout. The low-profile chiclet keys are thoughtfully spaced to accommodate both small and large hands alike - unlike some other compact keyboards that force you to cram your fingers together.

Each key on the IOGEAR GKB632B features precise scissor key construction. These keys have minimal travel distance and provide a very smooth, comfortable typing experience. When you're done using it, the GKB632B's slim and lightweight design allows it to easily slip into any briefcase or backpack so you can take it with you wherever you go.

Built-in Hotkeys for iOS and Android

14 built-in hotkeys provide quick access to all your favorite Android and iOS functions with just one keystroke. Multimedia keys allow you to control video and music content, including volume control, next/previous and play/pause. Functional keys allow you to search, go to the home screen, access email, lock/unlock the screen and toggle the virtual on-screen keyboard.

iOS and Android, Mac and PC

Whether you are running iOS, Android, Mac or PC, don't worry - this keyboard's got all your operating systems covered.

Manufacturer Part Number
GKB632B
EAN/UPC
0881317513854,881317513854
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function: GKB632B

Connectors

Keyboard: 78 keys (US Layout)

Housing

Case: ABS Plastic

Operating Range: Up to 33 feet

LEDs

Bluetooth: Bluetooth pairing status

Battery Type: 2 x AAA

Operating System Requirements

Android: Android 3.0 or later
iOS: iOS 4.0 or later
Mac: Mac OS X 10.3.9 or later
Windows: Windows® 7 (32-bit / 64-bit), Windows® 8, Windows® 8.1 (32-bit / 64-bit), Windows® 10

Power Switch: On/Off

Interface: Bluetooth 3.0

Environment

Operation Temperature: -5~50 ?
Storage Temperature: -10~65 ?
Humidity: 20~90 % RH

Dimensions: GKB632B

Unit Dimensions

Height: 0.68" (1.73cm)
Depth: 4.63" (11.76cm)
Length: 11.25" (28.58cm)

Unit Package Dimensions

Width: 11.88" (30.16cm)
Height: 1.0" (2.54cm)
Depth: 6.38" (16.19cm)

Master Carton

Width: 13" (33.02cm)
Height: 8.25" (20.95cm)
Depth: 7.25" (18.42cm)
Master Carton Qty.: 6

Weight

Master Carton Wt.: 7lb (3.16kg)
Unit Pack Wt.: 1.05lb (0.48kg)
Unit Wt.: 0.65lb (0.29kg)