SSD 500GB M.2 2280 SATA NGFF

The VisionTek SSD 500GB M.2 2280 SATA NGFF is designed to bring ultra fast, reliable storage to mobile PC users. With the shift from the hard disk drive to the solid state drive the VisionTek SSD 500GB M.2 2280 SATA NGFF is a drop-in replacement for the hard disk drive (HDD) or conventional Solid State Drive (SSD). It delivers superior reliability, durability, performance and power efficiency - keeping mobile PCs working reliably in the toughest of conditions.

Conforming to the industry standard M.2 2280-D5-B-M specification, the SSD integrates easily in existing storage infrastructures. The VisionTek SSD 500GB M.2 2280 SATA NGFF provides high bandwidth and IOPS while efficiently managing write amplification. Employing SSD technology in a system enables faster boot times, quicker application load times, lower power consumption, and enhanced reliability.

Manufacturer Part Number
900831
EAN/UPC
0784090034038,784090034038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 500GB
Sequential Read/Write: Up to 550 MB/s @128K/Up to 500 MB/s @128K
Random Read/Write: Up to 60K IOPs @4K/Up to 30K IOPs @4K
Endurance: Total bytes written (TBW) up to 2.8 PB
Synchronous Flash: ONFI2, Toggle
Data Encryption: 128/256-bit AES compliant; User selectable password (if BIOS supported); Secure Erase (Factory Reset - ATA)
MTBF(PoH): 1.5 million device hours
Operating Temperature & Humidity: 0°C to 70°C; 5% to 95% RH
Symbols Correction: Up to 24 9-bit per 512 9-bit
Non-Recoverable Read Errors: (Less than 1 sector per bits read) 10^16
Low Power Consumption: <4W (AVE); 3.3V power (±10%)
Dimensions: 22 mm x 80 mm x 5 mm
Weight: 40g