Q170M-C/CSM Desktop Motherboard

Supreme Q170 micro-ATX for enterprises, with 5X Protection II for dependable stability, Intel® vPro business-grade technology, and DDR4 support.

  • Intel® vPro business-grade technology support
  • 5X Protection II – Advanced hardware safeguards for all-round protection
  • DDR4 memory support
  • Media-acclaimed UEFI BIOS with EZ Flash 3
  • Easy PC DIY with safe motherboard-mounting design
  • Fan Xpert 2+ advanced fan controls for ultimate cooling and silent performance

Manufacturer Part Number
Q170M-C/CSM
EAN/UPC
0889349211922,889349211922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
    Supports Intel® 14 nm CPU
    Supports Intel® Turbo Boost Technology 2.0
    * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
    * Refer to www.asus.com for CPU support list

  • Chipset

    Intel® Q170

  • Memory

    4 x DIMM, Max. 64GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory
    Supports Intel® Extreme Memory Profile (XMP)
    * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
    * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
    * The maximum memory frequency supported varies by processor.

  • Graphic

    Integrated Graphics Processor- Intel® HD Graphics support
    Multi-VGA output support : HDMI/DVI-D/RGB/DisplayPort ports
    - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
    - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
    - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
    - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz
    Maximum shared memory of 1024 MB
    Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
    Supports up to 3 displays simultaneously

  • Expansion Slots

    1 x PCIe 3.0/2.0 x16 (x16 mode)
    1 x PCIe 3.0/2.0 x16 (max at x4 mode)
    1 x PCIe 3.0/2.0 x1
    1 x PCI

  • Storage

    Intel® Q170 chipset :
    6 x SATA 6Gb/s port(s), gray,

  • LAN

    Intel® I219LM, 1 x Gigabit LAN Controller(s)

  • Audio

    Realtek® ALC887 7.1-Channel High Definition Audio CODEC *1
    - Supports : Jack-detection, Front Panel Jack-retasking

  • USB Ports

    Intel® Q170 chipset :
    10 x USB 3.0/2.0 port(s) (6 at back panel, blue, 4 at mid-board)
    Intel® Q170 chipset :
    4 x USB 2.0/1.1 port(s) (2 at back panel, black, 2 at mid-board)

  • Special Features

    ASUS 5X Protection II :
    - ASUS LANGuard - 2.5X higher surge tolerance
    - ASUS Overvoltage Protection - World-class circuit-protecting power design
    - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
    - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
    - ASUS ESD Guards - Electrostatic discharge protection
    ASUS Exclusive Features :
    - AI Suite 3
    - Ai Charger
    - Anti-Surge
    - Mobo Connect
    ASUS Quiet Thermal Solution :
    - Stylish Fanless Design Heat-sink solution
    - ASUS Fan Xpert 2+
    ASUS EZ DIY :
    - ASUS CrashFree BIOS 3
    - ASUS EZ Flash 3
    - ASUS UEFI BIOS EZ Mode
    - Push Notice
    ASUS Q-Design :
    - ASUS Q-Slot
    - ASUS Q-DIMM
    TPM IC Onboard
    Media Streamer

  • Operating System Support

    Windows® 10 , 64bit
    Windows® 8.1 , 64bit
    Windows® 7 , 32bit/64bit *2

  • Back I/O Ports

    1 x PS/2 keyboard (purple)
    1 x PS/2 mouse (green)
    1 x DVI-D
    1 x D-Sub
    1 x DisplayPort
    1 x HDMI
    1 x LAN (RJ45) port(s)
    6 x USB 3.0 (blue)
    2 x USB 2.0
    3 x Audio jack(s)

  • Internal I/O Ports

    1 x MONO out header
    2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s)
    1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
    1 x LPT header
    2 x COM port(s) connector(s)
    6 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) (1 x 4 -pin)
    2 x Chassis Fan connector(s) (2 x 4 -pin)
    1 x 24-pin EATX Power connector(s)
    1 x 8-pin ATX 12V Power connector(s)
    1 x Front panel audio connector(s) (AAFP)
    1 x Internal speaker connector(s)
    1 x System panel(s)
    1 x Chassis Intrusion connector(s)
    1 x DIS ME jumper

  • Accessories

    User's manual
    I/O Shield
    2 x SATA 6Gb/s cable(s)
    1 x Supporting DVD

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0 ACPI 5.0, Multi-language BIOS,
    ASUS EZ Flash 3, CrashFree BIOS 3, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 3.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    ASUS EZ Update
    Anti-virus software (OEM version)

  • Form Factor

    uATX Form Factor
    9.6 inch x 8.9 inch ( 24.4 cm x 22.6 cm )

  • Note

    *1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
    *2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.