The new USB 3.0, external QSSD Solid State Drive puts high speed innovation in the palm of your hand, delivering the fastest transfer rates available in a portable solid state drive. This SuperSpeed USB 3.0 Solid State Drive utilizes the fastest USB 3.0 connectivity with up to 350MB/s sequential Read and up to 300MB/s Sequential Write, combining Solid State technology with USB 3.0 to create a convenient, fast, easy-to-carry storage solution. Having no moving parts reduces power consumption while improving performance, ruggedness and reliability. Reduced power consumption and improved ruggedness makes SSDs perfect for mobile computing.
Note:
Model Number: QSSD-2H
Interface: USB 3.0 5Gbps (Maintains Compatibility with USB 2.0 480Mbps)
Case Material: Aluminum Housing
Form Factor: 2.5"
NAND: Synchronous MLC
Sequential Read: 350 MB/s (USB 3.0)
30 MB/s (USB 2.0)
Sequential Write: 300 MB/s (USB 3.0)
25MB/s (USB 2.0)
Access Time: 0.4 ms
MTBF: 1,000,000 hours
Shock Resistance: 1500G/1.0 ms
Vibrational Resistance: 20G / 20~2,000Hz
Operating Temperature: 32ºF ~ 158ºF (0ºC ~ 70 ºC)
Storage Temperature: -49ºF ~ 185ºF (-45ºC ~ 85 ºC)
Operating Systems: - Windows 10
- Windows 8
- Windows XP*
- Windows Vista
- Windows 7
(32 bit & 64-bit Compatible)
- Mac OSX 10.3 and later
-1 GB RAM or above
- Pentium 4, 2GHz processor or equivalent
- Requires USB3.0 ports for USB3.0 speeds
Available
Capacities: 128GB
256GB
480GB
Warranty: Enclosure - 1 Year
Internal SSD - 3 Years
Dimensions: 5” x 3” x 0.5” (12.5cm x 7.5cm x 1cm)
Weight: 0.375lbs (170g)