Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to energy consumption in your data center. Integrated with Eaton's management software, you can control these units from any computer on the network server.
Note:
General
Function: MA
Style Number: EMA6MG15JDP79A1
Part Number: EMA133-10
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 40U
Physical
Dimensions (H x W x D, inches): Box: 81.7 X 5.7 X 11.2 Unit: 69.5 x 2.05 x 2.1
Mounting Style: Vertical
Input
Max kW: 2.88
Plug: (1) NEMA L5-30P
Cable Length (ft): 10
Voltage: 120V
Current: 24A
Current Monitoring: Input, Section, Outlet, +/- 1%
Phase: Single Phase
Frequency: 50-60Hz
Output
Outlets: (24) IEC 60320 C13 with outlet grip
Circuit Breakers: (2) 20A
Outlet Control: Yes
Local Switches: No
Protection & Filtering
Spike/Surge Suppression: None
EMI/RFI Filter: None
Control & Interface
Daisy Chain: 8 units
Operating Temperature: 32F to 140F
Hot Swap Network and Control: Yes
Optional Temperature and Humidity probe: EMP001
Configuration file for eNMC replacement: Download
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
Standards
Approvals: UL Listed, FCC