ThinkPad Battery 78++ (8-cell, 96 Wh)

The 8-cell ThinkPad battery 78++ is a replacement/spare battery for P70 systems. The battery is rechargeable and can be used as a replacement or as a convenient spare for mobile workstation ThinkPad P70 systems. This battery is powered by Lithium-ion technology and has a safeguard chip which authenticates with Lenovo systems. The battery lasts on average 96 Watt-hours and utilises over-discharge protection to ensure a secure flow of power. Many factors affect battery life. These include: screen brightness, battery conditioning, features, applications, power management and other customer preferences.Lithium-Ion (Li-Ion) technology 8 cell system battery Over-discharge protection to prolong the life of the battery Battery energy (Watt-hours): 96 Wh Battery Safeguard chip authenticates with Lenovo systems

Manufacturer Part Number
4X50K14092
EAN/UPC
0889955772909,889955772909
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: ThinkPad Battery 78++ (8-cell, 96 Wh)
Part number: 4X50K14092
Ship Group: Battery Publications
Agency Approvals & Certifications: ACA/C-Tick,CE,BSMI,BIS,TISI ,UL/cUL(USA/Canada),CB,PSE,KC
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 35
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 5
Minimum Operating Temperature Units: C
Depth Metric: 110
Depth: 110mm
Depth Metric Units: mm
Depth (US): 4.33in
Height Metric: 54
Height: 54mm
Height Metric Units: mm
Height (US): 2.13in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 35C
Min Operating Temperature + Units: 5C
Weight US: 1.22
Weight US Units: lbs
Weight Metric: 0.55
Weight Metric Units: Kg
Width Metric: 262
Width: 262mm
Width Metric Units: mm
Width (US): 10.32in
Power: 96
Power Units: Watts/Hr
Battery Power + Units: 96Watts/Hr
Battery Types: 8 Cell Lithium-Ion
Warranty Period: One Year
Warranty Type: 1 Year - CRU