8GB DDR4 2133Mhz ECC SoDIMM Memory

Adding more memory increases system performance. This Lenovo 8GB DDR4 2133Mhz ECC SoDIMM Memory allows you to upgrade your system’s performance and enhance its ability to run more programs simultaneously. Test-proven 100% compatibility listed for supported systems.

Manufacturer Part Number
4X70J67437
EAN/UPC
0889955748973,889955748973
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL: LENOVO 8GB DDR4 2133MHZ ECC SODIMM MEMORY

Part number: 4X70J67437

Ship Group: Memory module Warranty flyer

Capacity: 8

Module Specifications: PC4-17000

Form Factor: SODIMM

Memory Type: DDR4

RAM Speed: 2133

Parity: ECC SDRAM

Agency Approvals & Certifications: CE

Maximum Operating Temperature: 95

Maximum Operating Temperature Units: C

Minimum Operating Temperature: 0

Minimum Operating Temperature Units: C

Depth Metric: 67.75

Depth: 67.75mm

Depth Metric Units: mm

Depth (US): 2.67in

Height Metric: 3.8

Height: 3.8mm

Height Metric Units: mm

Height (US): 0.15in

Max Operating Temperature + Units: 95C

Min Operating Temperature + Units: 0C

Weight US: 0.03

Weight US Units: lbs

Weight Metric: 0.02

Weight Metric Units: Kg

Width Metric: 30.12

Width: 30.12mm

Width Metric Units: mm

Width (US): 1.19in

Warranty Period: Three Year

Warranty Type: Customer Replaceable Unit