EliteDesk 705 G2 Desktop Computer

Designed to perform, impress, and protect—the sleek HP EliteDesk helps you power through to business success while allowing customized deployment with HP’s broadest range of form factors.

Manufacturer Part Number
P4K49UT#ABA
EAN/UPC
0889894335494,889894335494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of chassis form factors: Desktop Mini, Small Form Factor and Microtower
  • PC chassis and all internal components and modules are manufactured with low halogen content
  • HP developed and engineered UEFI BIOS supporting security, manageability and software image stability
  • DDR3L Synchronous Dynamic Random Access Memory (SDRAM)
  • Processor support up to 95W (MT/SFF)
  • Multi-independent monitor support via VGA, HDMI (DM only), and dual digital DisplayPort video interfaces with multi-stream
  • DTS Studio SoundTM audio management software
  • Standard and high efficiency energy saving power supply options
  • SFF and MT models can be configured with dual data drives in a RAID (limited configurations)
  • ENERGY STAR® certified and certified EPEAT® Gold models
  • Low halogen
  • Arsenic-free
  • Lengthy purchase lifecycles and image stability