240GB Premium SSD (ZTSSD-A5P-240G-PE)

ZOTAC SSD brings nimble data access into your system. Improved responsiveness and faster load times means less waiting and more doing. All solid state flash memory storage means no moving parts for longer life, silent performance, increased durability, cooler temperatures, and noticeable performance.

Manufacturer Part Number
ZTSSD-A5P-240G-PE
EAN/UPC
4895173608162
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model
Model : ZTSSD-A5P-240G-PE

Form
Factor Form Factor : 2,5"

Interface
Controller : Phison S10
Primary Interface : SATA III 6.0 Gb/s
Compatibility : SATA II 3.0 Gb/s SATA 1.5 Gb/s

Memory
NAND Flash Memory : Toshiba MLC
DRAM Cache Memory : 256MB DDR3

Read Speed
Sequentual Read : Up to 520MB/s

Write Speed
Sequentual Write : Up to 500MB/s

General
Power Consumption : Read 2.556W Write 5.010W Idle 0.570W
Operating Temperature : 0 - 70C
Non-Operating Temperature : -40 - 85C
OS Capability : Windows / MacOS / Linux
Reliability (MTBF) :

Packaging
Package Contents : ZTSSD-A5P-240G-PE User Manual Warranty Card