UHS-I speeds in a small, durable card.
Kingston’s microSDHC/microSDXC Class 10 UHS-I card features Class 10 UHS-I speeds of 45MB/s read and 10MB/s write, making it ideal for photographers who shoot everything from still images to kids and pets in motion. It’s also ideal for cinema-quality HD (1080p) video and reduces buffer time between shots when compared to the Class 4 card.
The smallest SD card available, microSDHC/microSDXC Class 10 UHS-I is the standard expandable storage option for many tablets, smartphones and action cameras. It can also be used in conjunction with the optional SD card adapter for standard size SDHC/SDXC host devices.
Designed to withstand harsh environments, this versatile card is tested to be waterproof temperature proof shock and vibration proof and X-ray proof.Capacities of 8GB to 128GB make it easy to find the right card for your needs and provide space for thousands of hi-res photos and hours of video
Note:
Capacities: 8GB, 16GB, 32GB, 64GB, 128GB
Performance: 45MB/s read, Class 10, UHS-I: 10MB/s minimum data transfer
microSD Dimensions: 11mm x 15mm x 1mm
SD Adapter Dimensions: 24mm x 32mm x 2.1mm
Format:
Operating Temperature: -25°C to 85°C
Storage Temperature: -40°C to 85°C
Voltage: 3.3V
Warranty: Lifetime