Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Technical Specifications
Mechanical
Mounting
Click-to-fit in a metal panel with a thickness of 2 mm, or in combination with DCN- FCOUP couplings and DCN-FEC end caps in any surrounding
Dimensions (H x W x D)
40 x 100 x 100 mm (1.57 x 3.94 x 3.94 in)
Weight
203 g (0.45 lb)
Color
DCN‐FLSP Silver (RAL 9022)