LC Female to SC Female SMF Simplex Fiber Optic Adapter

This is a fiber optic adapter, used in fiber optic links to provide a cable-to-cable fiber connection. Specifically, this adapter has one female LC connector on one side and one female SC connector on the other. This provides connection between one LC male and one SC male SMF simplex cable. Our adapters are 100% compliant for all of your networking needs. Now you have a cost effective solution to your network upgrade needs

Manufacturer Part Number
ADD-ADPT-LCFSCF-SS
EAN/UPC
0821455495469,821455495469
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application:: Patch
Cable Mode:: Simplex
Compatible OEM:: Industry Standard
Connector:: LC (Female) to SC (Female)
Media:: SMF
Product Shipping Dimension(HxWxD):: 13 in. x 11 in. x 1.75 in.
Product Shipping Weight(LB):: 0.4
Standard:: OS1
UNSPSC Code:: 43223323
UPC Code:: 821455495469