PUMP Mini Wireless HD Audio Sportbuds

ROCK SOLID FIT & ALL DAY COMFORT, DELIVERING BOOMING AUDIO EVERYWHERE YOU GO

With best-in class wireless range, PUMP Mini allows you to train untethered from your Bluetooth enabled device. And with up to 6 hours of continuous battery life, you are free to train without the worry of the music stopping you in the middle of your workout.

The BlueAnt PUMP MINI delivers heart thumping bass, punchy mids and crisp highs for your workout or commute. With the PUMP MINI you can feel the music with our Energize HD audio profile specifically designed to enhance the bass while you train.

We have tuned the MINI to work with your new Apple Watch or Android Wear watch so you can leave your phone at home and have even more freedom to move.

Manufacturer Part Number
PUMP-MINI-PP
EAN/UPC
0878049002626,878049002626
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Bluetooth ® 4.1
  • Up to 10 meters (33 feet) RF coverage
  • CE, FCC, BQB, Ctick, RoHS/WEEE Compliant
  • Headset Profile, Handsfree Profile, A2DP, PBAP
  • Micro USB Connector
  • Rapid Charge - a full charge in less than 1 hour

Frequency

  • 2.4 GHz

Battery

  • 3.7V Rechargeable Lithium Ion Polymer Cell
  • Up to 6 hrs Talk Time
  • Up to 440 hrs Standby Time
  • Charge time 1 hour

Weight

  • 0.54 oz/16 g

Audio

  • 3GPP with DSP solution, APTX
Dimensions
  • 525 x 30 x 14mm / 20.66 x 1.21 x 0.55in
Package Contents
  • PUMP Mini Wireless HD Audio Sportbuds
  • S, M, L Two tone ComfortSeal ear tips
  • S, M, L SuperFit stabilizers
  • USB cable
  • User Manual