Enterprise Gateway Router with Gigabit Ethernet

Optical Fiber Connectivity

The UniFi Security Gateway Pro offers two optional SFP ports for fiber connectivity to support backhaul applications.

Rackmount Design

The UniFi Security Gateway Pro is housed in a durable, rackmount chassis.

Powerful Firewall Performance

The UniFi® Security Gateway offers advanced firewall policies to protect your network and its data.

Convenient VLAN Support

The UniFi® Security Gateway Pro can create virtual network segments for security and network traffic management.

Manufacturer Part Number
USG-PRO-4
EAN/UPC
0810354021572,810354021572,0810354022821,810354022821
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • 484 x 44 x 164 mm
  • (19.06 x 1.73 x 6.46")

Weight

  • 2.3 kg
  • (5.07 lb)

Max. Power Consumption

  • 40W

Power Supply

  • Internal AC/DC Power Adapter, 60W (24V, 2.5A)

Power Input

  • 110 ‑ 240VAC

LEDs/System/Data Ports

  • Status/Speed/Link/Activity

Networking Interfaces/Serial Console Port/Data Ports

  • (1) RJ45 Serial Port
  • (2) 10/100/1000 RJ45 Ports
  • (2) 10/100/1000 RJ45/SFP Combination Ports

Layer 3 Forwarding Performance/Packet Size: 64 Bytes/Packet Size: 512 Bytes or Larger

  • 2,400,000 pps
  • 4 Gbps (Line Rate)

Processor

  • Dual-Core 1 GHz, MIPS64 with Hardware Acceleration for Packet Processing

System Memory

  • 2 GB DDR3 RAM

On-Board Flash Storage

  • 4 GB

Certifications

  • CE, FCC, IC

Rackmount

  • Yes

Operating Temperature

  • ‑10 to 45° C
  • (14 to 113° F)

Operating Humidity

  • 10 to 90% Noncondensing